location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon I950 7 PPM 4800X1200DPI inkjet printer Colour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I950 7 PPM 4800X1200DPI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7822A016
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:12
The date of the most recent change of this product data-sheet in Icecat.
Features
Colour *
Yes
Number of print cartridges *
6
Printing
Print resolution colour
4800 x 1200 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7 ppm
Print speed (colour, normal quality, A4/US Letter)
7 ppm
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Design
Market positioning *
Business
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 98/Me/2000/XP, Mac OS 8.6-9.x, Mac OS X 10.1 or later
System requirements
Minimum system requirements
WINDOWS: PC with WindowsXP/2000/Me/98, USB interface, CD-ROM Drive. Free hard disk space for printer driver installation: 50MB for Windows 2000/XP, 15MB for Windows ME/98. MAC: Macintosh computer with Mac OS 8.6-9.x or Mac OS X v10.1 or later, USB interface. Free hard disk space for printer driver installation: 30MB for Mac 8.6-9.x, 100MB for Mac OS X v10.1
Sustainability
Sustainability certificates
ENERGY STAR
Packaging data
Bundled software
WINDOWS: Photo Optimizer PRO, Image Optimizer, Photo Noise Reduction, Vivid Photo, Illustration Effects, Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, ZoomBrowser EX, PhotoStitch; MAC: Photo Optimizer PRO, Photo Noise Reduction, Vivid Photo, Illustration Effects; ImageBrowser, PhotoStitch
Other features
Dimensions (WxDxH)
418 x 274 x 160 mm
Interface
USB
Type
Inkjet color printer
Media types supported
Plain Paper, Envelopes, Bubble Jet Paper (LC-301), High Resolution Paper (HR-101), Glossy Photo Paper (GP-301), Glossy Photo Cards (FM-101), Photo Paper Pro (PR-101, PC-101S), Photo Paper Plus Glossy (PP-101), Matte Photo Paper (MP-101), Transparency (CF-102), High Gloss Photo Film (HG-201), Banner Paper, T-shirt Transfer (TR-201)
Standard input trays
A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4" x 6" & custom size
Power requirements
220-240V, 50/60Hz
Networking features
No
Source Testseek summary Average rating
Reviews
Updated:
2013-04-25 20:33:25
Uk has collected 7 expert reviews for Canon I950 7 PPM 4800X1200DPI inkjet printer Colour A4 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
photo-i.co.uk
Updated:
2013-04-25 20:33:20
The S900 has proved to be a very successful printer and arguably a tough act to follow. The Canon i950 printer succeeds the S900, but what improvements has Canon made with print quality and performance over the S900? Can Canon pull it off again? Let...
Good Excellent photographic print quality, Separate ink tanks (same cartridges as the S900, S830 etc.), Improved design, Price (£289 inc. vat)...
Bad Expensive inks, Rear paper guide could be stronger, Use of Black plastic...
Bottom line The Canon S900/9000 is a very hard act to follow, I thought the maximum quality level for Photo Quality inkjet printers had been reached. Now just one year after the S9009000 launch Canon supercedes it with the i950. I am sure this will become the new...
0%
zdnet.co.uk
Updated:
2013-04-25 20:33:21
Canons i950 photo inkjet is a sure winner for amateur digital photographers with a restricted budget.
78%
steves-digicams.com
Updated:
2015-06-26 05:04:45
The Canon i950 Photo Printer is the 2003 successor to the award winning and is designed for todays digital photographers that need fast, high-quality prints at home or work. The i950 Photo Printer introduces an even higher print resolution and smalle...
0%