location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 80GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST380011A show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:56:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD 80GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 GB 3.5" 7200 RPM Ultra-ATA/100
  • - HDD
  • - Storage drive buffer size: 2 MB
  • - 635 g
More>>>
Features
HDD capacity *
80 GB
HDD speed *
7200 RPM
Storage drive buffer size *
2 MB
HDD size *
3.5"
Interface *
Ultra-ATA/100
Type *
HDD
HDD number of heads
2
Read seek time
8.5 ms
Write seek time
9.5 ms
Track to track seek time
1.2 ms
Average latency
4.16 ms
Start/stop cycles
50000
Mean time between failures (MTBF)
600000 h
Power
Power consumption (typical)
12.5 W
Power consumption (standby)
0.9 W
Power consumption (read)
12 W
Power consumption (write)
12 W
Power consumption (idle)
7.5 W
Operating voltage
5 / 12 V
Power
Start-up current
2.8 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
0.5 G
Non-operating vibration
5 G
Operating altitude
-60.96 - 3048 m
Non-operating altitude
-60.96 - 12192 m
Operating shock
63 G
Non-operating shock
350 G
Weight & dimensions
Width
101.6 mm
Height
26 mm
Depth
147 mm
Weight
635 g
Other features
Sustained data rate
58 MB/s
Drive ready time
10 s
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 06:56:33
Uk has collected 5 expert reviews for Seagate Desktop HDD 80GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-01-01 06:56:33
If youre looking for a generous support plan from your hard drive manufacturer, then you cant go past Seagate, which recently introduced five-year warranty plans. This shows a major leap of faith in their products, as not too long ago the same produc...
50%
Xtremecomputing.co.uk
Updated:
2015-01-01 06:56:33
Barracuda 160GB Sata internal 7200rpm Hard Drive With most computers now supporting Sata HDD’s what better than to test than one of the most respected models of HDD the Barracuda. The Barracuda name goes back a while, anyon...
0%
pcauthority.com.au
Updated:
2015-01-01 06:56:33
The Barracuda ST3160023AS is a fair performer in our labs, ranking fourth and above average when it came to handling the binary.
0%
metku.net
Updated:
2015-01-01 06:56:33
Seagate Barracuda 7200.7 Hard drive is one the slowest parts of modern computer. It is not a surprise that when memory speed is counted on gigabytes per second and video & audio is handled at real time, hard disk performance is crucial. Even today’s...
0%
storagereview.com
Updated:
2015-01-01 06:56:33
In recent days, Seagates Barracuda ATA series, while boasting impressively low noise floors, has failed to contend with performance leaders. The manufacturers latest addition to the line is the 80 GB/platter Barracuda 7200.7. How does it stack up? SR...
0%
Brand Image Product code Product Stock Price from
CoreParts

CoreParts AHDD014 internal hard drive 80 GB 7200 RPM 3.5" IDE/ATA
(show image)
AHDD014 AHDD014 0.00
(excl. VAT)
0 (incl. VAT)