location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV S1 Standard throw projector 1000 ANSI lumens 3LCD SVGA (800x600) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LV-S1
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV S1 Standard throw projector 1000 ANSI lumens 3LCD SVGA (800x600) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Standard throw projector Grey
  • - 3LCD 1000 ANSI lumens
  • - Lamp
  • - SVGA (800x600) 4:3 350:1
  • - Screen size compatibility: 863.6 - 5080 mm (34 - 200") Number of colours: 16.78 million colours
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 1 W
  • - AC 250 W
More>>>
Projector
Supported aspect ratios
4:3
Screen size compatibility *
863.6 - 5080 mm (34 - 200")
Projection distance
1.6 - 8.1 m
Projector brightness *
1000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
350:1
Native aspect ratio *
4:3
Number of colours
16.78 million colours
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 100 Hz
Matrix size
1.78 cm (0.7")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Lamp type
UHP
Lamp power
150 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
28.7 - 34.5 mm
Aperture range (F-F)
1.6 - 1.78
Zoom capability
Yes
Zoom type
Manual
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
No
Supported graphics resolutions
800 x 600 (SVGA)
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
Headphone outputs
1
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
1
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level *
37 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
1 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Product type *
Standard throw projector
Product colour *
Grey
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
250 W
AC input voltage
100 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
260 mm
Depth
230 mm
Height
76 mm
Weight *
280 g
Packaging content
Remote control included *
No
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:58:31
Uk has collected 2 expert reviews for Canon LV S1 Standard throw projector 1000 ANSI lumens 3LCD SVGA (800x600) Grey and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
zdnet.co.uk
Updated:
2017-05-01 04:58:31
This SVGA LCD projector wont break the bank, but equally isnt going to set the world on fire. There are similarly priced and featured products available, so decide what you need most and see which one fits the bill.
72%