More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!WLAN USB Stick
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002325
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
434147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Ports & interfaces
Connectivity technology
*
Wireless
Host interface
*
USB
Network
Maximum data transfer rate
*
125 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Security algorithms
WEP, WPA, WPA2
Data link protocols
IEEE 802.11b, IEEE 802.11g, IEEE 802.11g++
Design
Antenna type
Integrated
System requirements
Minimum storage drive space
5 MB
Compatible operating systems
Microsoft Windows XP, Windows Me, Windows 2000, Windows 98SE
Minimum processor
Pentium 500MHz
Weight & dimensions
Weight
10 g
Other features
Dimensions (WxDxH)
132 x 138 x 35 mm
Internal memory
64 MB
Supported data transfer rates
11 Mbit/s, 54 Mbit/s, 125 Mbit/s
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 4 expert reviews for AVM FRITZ!WLAN USB Stick 125 Mbit/s and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
75%
|
Source | Review comments | Score |
---|---|---|
techradar.com
Updated:
2011-09-25 19:01:26 |
If youve been a little slow off the mark in upgrading your PC components or youre still using a five-year-old laptop, you might be in the market for the Fritz!WLAN. Both Windows XP and Vista recognised the stick the first time we plugged it in and th...
![]() ![]() ![]() |
70%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
20002450 | FRITZ!WLAN USB Stick N 2.4 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WPN111 | WPN111 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WIS09ABGN | LinkStick Wireless LAN Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WG111EE | 54Mbps Wireless USB 2.0 Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
20002419 | FRITZ!WLAN USB Stick N, Int |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WG111UNA | Adapter Wless Double 108Mbps USB 2.0 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WPN111CN | RANGEMAX WIRELESS USB 2.0 ADAPTER |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WPN111NA | RANGEMAX WIRELESS USB 2.0 ADAPTER |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
DWA-140 | DWA-140 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
20002334 | FRITZ!WLAN USB Stick |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|