location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL SE2717H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE2717H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE2717H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4058154189313
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 310141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:16:04
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL SE2717H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 6 ms 300 cd/m² 1000:1
  • - AMD FreeSync
  • - 20 W
More>>>
Always a great view.
Always a great view.

Experience a 27-inch screen with superb Full HD 1920 x 1080 resolution. No matter where you sit, the colors stay consistent across the ultrawide 178°/178° viewing angle thanks to in-plane switching technology.

Designed to impress.
Designed to impress.

Elegance in every detail: A thin glossy bezel gives a sophisticated look that goes with any room. Plus, the matte screen offers a better viewing experience by reducing reflections.
Always appealing: The curved-back design and black-piano finish make it a stunner from any angle.
Conveniently crafted: The sturdy monitor stand makes it easy to tilt your monitor angle for just the right view.

The power to see more.
The power to see more.

Eye-opening visuals come standard with the latest in thoughtful technology.


Eliminate choppy gameplay: Never game with screen tearing, stutter, or artifacts again. AMD FreeSync™ technology creates a fluid performance at nearly any framerate, so you can game without distractions.
Increase viewing comfort: Protect your eyes by minimizing harmful blue light, whose wavelengths are similar to UV rays, with Dell’s ComfortView feature.
Reduce eye fatigue: Optimize eye comfort and game longer with a flicker-free screen.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
6 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
576i, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.3114 x 0.3114 mm
Pixel density
82 ppi
Horizontal scan range
30 - 83 kHz
Vertical scan range
48 - 76 Hz
Viewable size, horizontal
59.8 cm
Viewable size, vertical
33.6 cm
Digital vertical frequency
48 - 75 Hz
DDC/CI
Yes
Colour gamut
84%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
Audio input
No
Headphone out *
No
AC (power) in
Yes
Ergonomics
VESA mounting *
No
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0.3 W
Power consumption (max)
31 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
18.42 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Annual energy consumption
32 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
621.1 mm
Depth (with stand)
185.4 mm
Height (with stand)
458.7 mm
Weight (with stand)
6.1 kg
Width (without stand)
621.1 mm
Depth (without stand)
56.6 mm
Height (without stand)
369 mm
Weight (without stand)
4.8 kg
Bezel width (side)
1.16 cm
Bezel width (top)
1.16 cm
Bezel width (bottom)
2.11 cm
Packaging data
Package width
715 mm
Package depth
148 mm
Package height
445 mm
Package weight
8.6 kg
Package material
Corrugated cardboard, Paper molded pulp, Polyethylene (PE)
Packaging content
Stand included
Yes
Cables included
VGA
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Exterior finish type
Gloss
Energy efficiency class (old)
A+
Compliance certificates
RoHS
Certification
EDID, TCO
Recycling data
Corrugated cardboard content per package
2.33 kg
Paper molded pulp content per package
450 g
Polyethylene (PE) content per bag
40.7 g
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes
Thin Client
Thin client installed
No
Logistics data
Pallet gross width
72.5 cm
Pallet gross length
121 cm
Pallet gross height
191.4 cm
Pallet gross weight
275.2 kg
Master (outer) cases per pallet
32 pc(s)
Layers per pallet
4 pc(s)
Products per pallet layer
8 pc(s)
Products per pallet
32 pc(s)
Master (outer) case width
148.1 mm
Master (outer) case length
715 mm
Master (outer) case height
445 mm
Master (outer) case gross weight
8.6 kg
Products per master (outer) case
1 pc(s)
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 09:02:39
Uk has collected 6 expert reviews for DELL SE2717H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black and the average expert rating is 96 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
96%
Source Review comments Score
tomshardware.co.uk
Updated:
2020-02-01 09:02:39
After reviewing the excellent Asus VG245H, we hope to see a trend towards more affordable gaming screens with refresh rates above 60Hz and adaptive-sync. G-Sync is still a premium technology found in higher-end displays, but AMD's FreeSync adds no cost t...
Good Outofbox accuracy, Gamma tracking, IPS panel, FreeSync, Low input lag, Responsive screen, Styling...
Bad Limited stand adjustments, Narrow FreeSync window, Only one digital video input...
Bottom line At this price level, it's hard to imagine a better 27" gaming monitor than the Dell SE2717H. It offers plug-and-play accuracy and FreeSync that will match well with most gaming systems. Its lower 48Hz limit may be a problem for those with older graphi...
0%
monitornerds.com
Updated:
2020-02-01 09:02:39
Gaming monitors are highly sought after by a lot of consumers for their fantastic speeds, aggressive design cues and a plethora of extra functionalities making them an excellent choice for people looking to upgrade from aging and typical display...
Bottom line Dell chose to omit a lot of attractive features and accessories from the package of the SE2717H, and the specs can feel outdated for some. But at its current sub-$200 price range at the time of this review, 27 inches of Freesync-enabled eye candy is hard...
96%