location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14 G4 + Comfort Grip Wireless Mouse Intel® Celeron® N2940 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 32 GB eMMC ChromeOS Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 G4 + Comfort Grip Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5T65EA_H2L63AA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2025 08:21:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook 14 G4 + Comfort Grip Wireless Mouse Intel® Celeron® N2940 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 32 GB eMMC ChromeOS Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Chromebook Clamshell Silver
  • - Intel® Celeron® N2940 1.83 GHz Processor cores: 4
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1 x 4 GB
  • - 32 GB eMMC
  • - Intel® HD Graphics
  • - Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 36 Wh 45 W
  • - ChromeOS
More>>>
Design
Product type *
Chromebook
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N2940
Processor cores
4
Processor threads
4
Processor boost frequency
2.25 GHz
Processor frequency *
1.83 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Celeron Processor N2000 Series for Mobile
Processor codename
Bay Trail
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
7.5 W
Scenario Design Power (SDP)
4.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Flash memory
32 GB
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
313 MHz
On-board graphics card burst frequency
854 MHz
On-board graphics card dynamic frequency (max)
854 MHz
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Ports & interfaces
Total number of SATA connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system installed *
ChromeOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
25 x 27 mm
Processor code
SR1YV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
82104
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
36 Wh
Power
AC adapter power
45 W
DC-in jack
Yes
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
344 mm
Depth
240 mm
Height
17.8 mm
Weight *
1.71 kg
Other features
LightScribe
No