location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux ESF5545LOX dishwasher Undercounter 13 place settings D

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESF5545LOX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ESF5545LOX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543483181 show
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:14:48
The date of the most recent change of this product data-sheet in Icecat.
Installation (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Electrolux ESF5545LOX dishwasher Undercounter 13 place settings D
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Full size (60 cm) Undercounter
  • - 13 place settings
  • - Energy efficiency class: D
  • - Energy consumption per 100 cycles: 84 kWh
  • - Noise emission class: C 46 dB
  • - Auto 45-70°C, Eco, Glass/Delicate, Intensive, Quick
  • - AquaStop function Overflow protection 24 h Delayed start timer
More>>>
Brand Image Product code Product Stock Price from
Electrolux

Electrolux ESF8820ROX Undercounter 15 place settings
(show image)
911 448 315 ESF8820ROX 0.00
(excl. VAT)
0 (incl. VAT)
Electrolux

Electrolux ESF8650ROW dishwasher Freestanding 15 place settings D
(show image)
ESF8650ROW ESF8650ROW 0.00
(excl. VAT)
0 (incl. VAT)
Electrolux

Electrolux ESF5528LOX dishwasher Freestanding 13 place settings
(show image)
ESF5528LOX ESF5528LOX 0.00
(excl. VAT)
0 (incl. VAT)
Electrolux

Electrolux ESF5545LOW dishwasher Freestanding 13 place settings D
(show image)
ESF5545LOW ESF5545LOW 0.00
(excl. VAT)
0 (incl. VAT)
Electrolux

Electrolux ESI5550LOX dishwasher Semi built-in 13 place settings
(show image)
ESI5550LOX ESI5550LOX 0.00
(excl. VAT)
0 (incl. VAT)