location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FS116E-100PES network switch Unmanaged Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS116E-100PES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS116E-100PES
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR FS116E-100PES network switch Unmanaged Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - 100BASE-TX, 10BASE-T
  • - Stackable
More>>>
Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Network
10G support *
No
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Data transmission
Maximum data transfer rate
0.1 Gbit/s
Security
MAC address filtering
Yes
Protocols
Data link protocols
IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.1p, IEEE 802.1Q
Design
Stackable *
Yes
Product colour
Blue
Performance
Compatible operating systems
Microsoft Windows XP, Vista
Noise level
0 dB
Performance
Mean time between failures (MTBF)
4046880 h
Power
Power consumption (typical)
5.46 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Other features
Data transfer rate
10 Mbit/s
Dimensions (WxDxH)
287 x 103 x 27 mm
Bandwidth
3.2 Gbit/s
Power requirements
12V, 1.0A
Networking features
Ethernet/Fast Ethernet
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
810 g
Certificates
Certification
CE, FCC Part 15 Class A, EN 55022 (CISPR 22) Class A, VCCI Class A, C-Tick
Brand Image Product code Product Stock Price from
NETGEAR ProSafe Plus 24-Port Fast Ethernet Switch Unmanaged Blue NETGEAR ProSafe Plus 24-Port Fast Ethernet Switch Unmanaged Blue
(show image)
JFS524E ProSafe Plus 24-Port Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe Plus 5 Port Gigabit Ethernet Switch Unmanaged NETGEAR ProSafe Plus 5 Port Gigabit Ethernet Switch Unmanaged
(show image)
GS105E ProSafe Plus 5 Port Gigabit Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)