location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation C20x Intel® Xeon® 5000 Sequence X5650 12 GB DDR3-SDRAM 300 GB HDD Windows 7 Professional SFF Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkStation C20x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSF21UK
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72157
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 09:26:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkStation C20x Intel® Xeon® 5000 Sequence X5650 12 GB DDR3-SDRAM 300 GB HDD Windows 7 Professional SFF Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 800 W
  • - Intel® Xeon® 5000 Sequence X5650 2.66 GHz Processor cores: 6
  • - 12 GB DDR3-SDRAM 1333 MHz 6 x 2 GB
  • - 300 GB HDD DVD-RW
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
X5650
Processor cores
6
Processor threads
12
Processor boost frequency
3.06 GHz
Processor frequency *
2.66 GHz
Processor socket
Socket B (LGA 1366)
Processor cache
12 MB
Processor cache type
Smart Cache
System bus rate
6.4 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 5600 Series
Processor codename
Westmere EP
Thermal Design Power (TDP)
95 W
Processor system type
DP
Tcase
81.3 °C
Number of processors installed
1
Number of QPI links
2
Stepping
B1
CPU multiplier (bus/core ratio)
20
Maximum internal memory supported by processor
288 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333 MHz
Memory bandwidth supported by processor (max)
32 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
12 GB
Maximum internal memory *
96 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
6 x 2 GB
Memory clock speed
1333 MHz
ECC
Yes
Memory channels
Triple-channel
Storage
Total storage capacity *
300 GB
Storage media *
HDD
Optical drive type *
DVD-RW
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
300 GB
HDD speed
15000 RPM
Card reader integrated
No
RAID support
Yes
Graphics
On-board graphics card *
No
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
DVI port
No
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
2
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x1 slots
2
PCI Express x4 slots
1
PCI Express x16 slots
2
PCI slots
2
Design
Chassis type *
SFF
Number of 5.25" bays
1
Product colour *
Black
Performance
Motherboard chipset
Intel® 5520
Audio system
High Definition Audio
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
42.5 X 45 mm
Supported instruction sets
SSE4.2
Processor code
SLBV3
Physical Address Extension (PAE)
40 bit
CPU configuration (max)
2
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
47922
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
800 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold
Weight & dimensions
Width *
427 mm
Depth *
444 mm
Height *
130 mm
Weight *
18.5 kg
Display
Display included *
No