location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Printhead Wiper Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Printhead Wiper Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1B43A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781994084 show
Category:
Container which collects excess toner that is produced during printing.
Toner Collectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 519022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 00:58:43
The date of the most recent change of this product data-sheet in Icecat.
Features
Compatibility
HP PageWide 765, 780, 785, E75160, E77650, E77660, P75050, P75250, P77440, P77740, P77760, P779, P77940 HP PageWide Enterprise 780, 785 HP PageWide Flow E77660 HP PageWide Pro 750, 772, E77650, E77660
HP segment
Business, Enterprise, Home
Weight & dimensions
Width
236 mm
Depth
411 mm
Height
51 mm
Weight
1.39 kg
Packaging data
Package width
492.1 mm
Package depth
323.9 mm
Package height
149.2 mm
Package weight
1.98 kg
Brand-specific features
HP GTIN (EAN/UPC)
190781994084
Technical details
Pallet dimensions (W x D x H) (imperial)
1066.8 x 1016 x 2050 mm (42 x 40 x 80.7")
Pallet dimensions (W x D x H)
1219.2 x 1016 x 2050.03 mm
Pallet weight (imperial)
229.7 kg (506.5 lbs)
Layers per pallet
15 pc(s)
Master (outer) cases per pallet layer
7 pc(s)
Logistics data
Products per pallet
105 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
229.74 g
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
United States 1 distributor(s)