location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 61X High Yield Black Original LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
61X High Yield Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8061X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184463396 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 343605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2025 17:07:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2015
Product end of life date
Bullet Points HP 61X High Yield Black Original LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Single pack
  • - High (XL) Yield
  • - Black toner page yield: 10000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Designed precisely for your HP LaserJet Printer.

Designed precisely for the HP LaserJet 4100 Printer series.

Smart cartridges feature the HP Smart Print Supplies System

Smart cartridges featuring HP Smart Print Supplies System—the intelligent system for carefree printing.

Cartridge offers enhanced Smart product features

Enhanced Smart product features include supplies status and usage information, Internet enabled supplies ordering, a no-shake cartridge, EP adjustments, and cartridge authentication.

Two usage options are available to suit all printing needs.

Designed for high volume usage. Average cartridge yields 10,000 standard pages. Declared yield value in accordance with ISO/IEC 19752.

Features
Compatibility *
HP LaserJet 4100
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
10000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Single pack
OEM code
C8061X
Total amount of recycled materials used for making
25%
Country of origin
Japan
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
353 mm
Depth
156 mm
Height
247 mm
Weight
1.6 kg
Packaging data
Package width
353 mm
Package depth
156 mm
Package height
247 mm
Package weight
2 kg
Package type
Box
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1092 x 978 x 1125 mm
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1174 x 780 x 1137 mm
Maximum number of stacking cartons
16 pc(s)
Master (outer) cases per pallet layer (EU)
16 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
173 g
Pallet weight (EU)
153 g
Layers per pallet
4 pc(s)
Master (outer) cases per pallet layer
19 pc(s)
Products per pallet
76 pc(s)
Products per pallet (EU)
64 pc(s)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)