location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR JFS524E Unmanaged 1U Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JFS524E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JFS524E-100PES
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2023 10:33:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR JFS524E Unmanaged 1U Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 100BASE-TX, 10BASE-T
  • - MAC address table: 4960 entries
  • - 1U Rack mounting
More>>>
Management features
Switch type *
Unmanaged
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Network
Networking standards *
IEEE 802.1p, IEEE 802.1Q, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Data transmission
MAC address table *
4960 entries
Maximum data transfer rate
0.2 Gbit/s
Design
Rack mounting *
Yes
Stackable *
No
Form factor
1U
Product colour
Blue
Safety
UL 1950/CUL, CB, CCC
Performance
Compatible operating systems
Microsoft Windows XP / Vista
Noise level
0 dB
Mean time between failures (MTBF)
1952478 h
Power
Power consumption (typical)
5.9 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Other features
Data transfer rate
10 Mbit/s
Dimensions (WxDxH)
330 x 173 x 43 mm
Connectivity technology
Wired
Bandwidth
4.8 Gbit/s
Power requirements
100-240V, 50-60Hz, 1.2A
Electromagnetic emissions
CE mark, FCC 15 A, EN 55022 (CISPR 22) A, VCCI A, C-Tick, KCC
Connectivity LEDs
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
1.43 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:50:34
Uk has collected 1 expert review for NETGEAR JFS524E Unmanaged 1U Blue but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
connectreviews.com
Updated:
2011-10-04 00:50:34
We recently got a chance to look at a few models from the Netgear ProSafe line, a business-oriented line of Ethernet switches. It's not every day that we take a look at the professional side of networking, but this is an exception. Let's be honest. I...
Good Both are power and costeffective, Rackmountable and industrial grade construction, Extensive traffic management available on the JFS524E, Gigabit connectivity on the JGS516, Easy setup...
Bad No traffic management capabilities on the JGS516, Only 10/100 Mbps ports on the ProSafe Plus models...
0%
Brand Image Product code Product Stock Price from
NETGEAR ProSafe Plus 5 Port Gigabit Ethernet Switch Unmanaged NETGEAR ProSafe Plus 5 Port Gigabit Ethernet Switch Unmanaged
(show image)
GS105E ProSafe Plus 5 Port Gigabit Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16 Port Fast Ethernet Switch Unmanaged NETGEAR ProSafe 16 Port Fast Ethernet Switch Unmanaged
(show image)
FS116E ProSafe 16 Port Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)