location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Wireless Optical Slimline Deskset DS-3200 keyboard RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Optical Slimline Deskset DS-3200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14627
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 22:36:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Design
Product colour *
Black
Features
Cable length
1.4 m
Power
Battery type
AA
Number of batteries supported
2
Mouse
Movement resolution
800 DPI
System requirements
Minimum RAM
64 MB
Minimum storage drive space
10 MB
Minimum system requirements
-USB -CD-ROM drive -PC supporting ACPI for use of power management keys
Weight & dimensions
Keyboard dimensions (WxDxH)
416 x 175 x 28 mm
Packaging data
Package dimensions (WxDxH)
505 x 52 x 180 mm
Other features
Compatible operating systems
Windows 98SE, ME, 2000, XP, XP x64
Keyboard function keys
Web browser/Home, E-mail application, Refresh, Messenger application, Media player, Volume (-), Play/Pause, Volume (+), Mute, My Computer, Calculator & Sleep
Contents
Keyboard. Mouse. Receiver. CD-ROM with software, drivers and user's manual. User's guide. 2 x alkaline AAA batteries for keyboard. 2 x alkaline AAA batteries for mouse.
Brand Image Product code Product Stock Price from
Trust Slimline KB-1350D CH (5 Pack) keyboard USB Trust Slimline KB-1350D CH (5 Pack) keyboard USB
(show image)
15652/KIT Slimline Keyboard KB-1350D CH (5 Pack) 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Deskset DS-2100A BE keyboard Mouse included RF Wireless QWERTY Black Trust Wireless Deskset DS-2100A BE keyboard Mouse included RF Wireless QWERTY Black
(show image)
14277 Wireless Deskset DS-2100A BE 0.00
(excl. VAT)
0 (incl. VAT)