location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet 7110 Wide Format ePrinter inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7110 Wide Format ePrinter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPCR768A
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Officejet 7110 Wide Format ePrinter inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A3 15 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
More>>>
Features
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
12000 pages per month
Number of print cartridges *
4
Printing
Print speed (colour, draft quality, A4/US Letter)
29 ppm
Print speed (black, draft quality, A4/US Letter)
33 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Time to first page (colour, normal)
19 s
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
75 sheets
Paper handling
Maximum print size
330 x 483 mm
Maximum ISO A-series paper size *
A3
Paper tray media types *
Card stock, Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C6, DL
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Internal memory *
128 MB
Memory type
DDR
Processor frequency
500 MHz
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
No
Power
Power consumption (printing) *
25.4 W
Power consumption (standby)
1.92 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
585 mm
Depth
419 mm
Height
189 mm
Weight
8.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:46:06
Uk has collected 7 expert reviews for HP Officejet 7110 Wide Format ePrinter inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
crn.com.au
Updated:
2019-12-01 23:46:05
This affordable, wide-format inkjet supports wired, wireless and USB connections, and teams them up with low running costs, slick cloud printing and mobile device support.Finished in dark brown, the HP's chassis is solidly built.The ability to handle A3+...
Bottom line Good output quality and low running costs make this A3+ inkjet a fine in-house alternative to print shops...
0%
alphr.com
Updated:
2019-12-01 23:46:05
HP's OfficeJet 7110 targets any small business that's looking to cut marketing costs by bringing print production in-house. This affordable, wide-format inkjet supports wired, wireless and USB connections, and teams them up with low running costs, slick c...
Bottom line Good output quality and low running costs make this A3+ inkjet a fine in-house alternative to print shops...
83%
expertreviews.co.uk
Updated:
2019-12-01 23:46:05
The HP Officejet 7110 is an office inkjet that can print on paper sizes up to A3+ (329x483mm). It’s intended for plain paper rather than photo printing, making it suitable for producing plans, drawings and folded brochure content in-house. It’s a littl...
Bottom line Reasonable running costs make this is a decent office-based A3 printer, but its print quality should be better...
60%
trustedreviews.com
Updated:
2019-12-01 23:46:06
What is the HP Officejet 7110 Wide Format? Most inkjet printers which can handle paper larger than A4 are aimed at the enthusiast or semi-pro photography market, but HP's Officejet 7110 Wide Format is an A3 printer intended primarily for SOHO customers. T...
Good Easy WPS wireless setup, Individual inks, Fast print...
Bad Duplex only an option, Output tray cover don't match tray shape, No LCD display...
90%