location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Pro 750dw Colour 2400 x 1200 DPI A3 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Pro 750dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y3Z46B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781724650 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 318722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2019
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Pro 750dw Colour 2400 x 1200 DPI A3 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Colour
  • - 2400 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 55 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN Bluetooth
  • - Built-in display
  • - Maximum duty cycle: 75000 pages per month
  • - Total number of input trays: 2 Total input capacity: 550 sheets Total output capacity: 500 sheets
  • - Internal memory: 1536 MB Built-in processor 1500 MHz
More>>>
HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.
HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.

HP PageWide is designed with fewer moving parts. The stationary, page-width print bar enables unmatched speeds, improved reliability, and fewer replacement parts, all with professional print quality at the lowest total cost of operation in its class.

Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.[10]

The lowest cost for colour[1]

Get the quality you expect with HP PageWide Technology that delivers the lowest cost per colour page.[1]
Print more pages and replace cartridges less often with optional high-yield cartridges.[2]
Print even faster – and save even more per page – by setting this printer to General Office mode.[3]
Help keep costs down – this HP PageWide Pro uses less energy than any laser competitor in its class.[4]

Minimal interruptions. Maximum uptime.

Minimise interruptions with an HP PageWide Pro designed for the least maintenance in its class.[5]
Wait less, do more with best-in-class speeds – as fast as 55 ppm in colour and black-and-white.[6]
Print Microsoft® Word and PowerPoint® files with a USB port that quickly recognises, formats, and prints.[7]
Equip this HP PageWide Pro with a variety of accessories to meet the needs of your office.

Strong security designed to detect and stop attacks

A suite of embedded security features help protect your printer from being an entry point for attacks.
Help ensure the security of confidential information. Enter a PIN at the device to retrieve your print job.
Easily set configuration policies and automatically validate settings for every HP printer in your fleet.[8]
Prevent potential attacks and take immediate action with instant notification of security issues.

Designed with the environment in mind

Conserve resources with an HP PageWide Pro designed to use less energy than any laser printer in its class.[4]
Certified for ISO class 5 cleanrooms – perfect for sensitive environments.
Help reduce your impact. Count on easy cartridge recycling at no charge through HP Planet Partners.[9]
Keep noise to a minimum with a printer designed to be quiet. Place it near people without disrupting work.

Printing
Print speed (colour, normal quality, A4/US Letter)
55 ppm
Colour *
Yes
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
55 ppm
Time to first page (black, normal)
8.25 s
Time to first page (colour, normal)
8.25 s
Features
Maximum duty cycle *
75000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PCLm, PJL, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Lightweight paper, Matte paper, Photo paper, Plain paper, Pre-printed, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Oficio, Statement, Letter
JIS B-series sizes (B0...B9)
B4, B5, B6
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
USB 2.0 ports quantity
3
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
1536 MB
Maximum internal memory
1536 MB
Built-in processor
Yes
Processor frequency
1500 MHz
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Colour display
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
63.4 W
Power consumption (standby)
15.91 W
Power consumption (off)
0.22 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
598 mm
Depth
531 mm
Height
457 mm
Weight
50.2 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-06-24 01:18:02
Uk has collected 3 expert reviews for HP PageWide Pro 750dw Colour 2400 x 1200 DPI A3 Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
computershopper.com
Updated:
2017-06-24 01:18:01
Let's say that your organization (or your very, very busy home office) needs to churn out 20,000 or so high-quality prints each month, and some of them (perhaps all of them) must be tabloid-size (11x17 inches). You're considering purchasing one of Brother...
Good Lofty monthly page volume, Terrific print quality, and fast, Loaded with mobile-minded features, Exceptionally high-yield ink tanks, Profuse expansion options...
Bad A bit pricey, Slightly high cost per page...
Bottom line This giant wide-format inkjet, built to support large workgroups and very high page volumes, is snappy and delivers excellent prints. Our only real quibble is with the purchase price. Read More...
80%
pcmag.com
Updated:
2017-06-30 01:27:01
Workhorse color printers designed to print at up to tabloid (11 by 17 inches) or A3 size are uncommon enough that we are always eager to test them here at PC Labs. Although traditionally the best have been lasers, such as the Editors' Choice Xerox Phaser...
Good Fast, Great text and graphics quality in testing, Very low cost per page, USB, Ethernet, Wi-Fi, and wireless direct connectivity, PCL and PostScript drivers...
Bad Sub-par photo quality in testing, Large and heavy...
Bottom line The HP PageWide Pro 750dw Printer is a speedy, heavy-duty use color inkjet printer with great text and graphics quality, very low running costs, and the ability to print at up to tabloid size...
80%
betterbuys.com
Updated:
2018-01-17 01:35:15
The PageWide Pro 750dw Printer is part of a new series of tabloid-sized (11″ x 17″), or A3, printers and MFPs in HP's lineup. It can print at up to 35ppm in black and color in professional mode and up to 55ppm in general office mode. The first-page-out ti...
Good Standard networking and wireless connectivity, up to 55ppm printing in general office mode, option to add to a maximum capacity of 4,000 sheets...
Bad Only available via resellers, no finishing options offered...
Bottom line New tabloid-sized color printer with strong and flexible features that helps offices print more efficiently...
0%