location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation S20 Intel® Xeon® 3000 Sequence W3503 2 GB Windows XP Professional Midi Tower Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkStation S20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4105RS2
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkStation S20 Intel® Xeon® 3000 Sequence W3503 2 GB Windows XP Professional Midi Tower Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 625 W
  • - Intel® Xeon® 3000 Sequence W3503 2.4 GHz Processor cores: 2
  • - 2 GB 1333 MHz
  • - Windows XP Professional
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 3000 Sequence
Processor model *
W3503
Processor cores
2
Processor threads
2
Processor frequency *
2.4 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
4.8 GT/s
Bus type
QPI
Processor lithography
45 nm
Processor operating modes
64-bit
Thermal Design Power (TDP)
130 W
Number of processors installed
1
Number of QPI links
1
Maximum internal memory supported by processor
24 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
2 GB
Maximum internal memory *
12 GB
Memory clock speed
1333 MHz
Memory channels
Triple-channel
Storage
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Ports & interfaces
I/O ports
1 eSATA, 5 SATA Gen 2
USB 2.0 ports quantity *
8
Firewire (IEEE 1394) ports
1
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x4 slots
1
PCI Express x16 slots
2
Design
Chassis type *
Midi Tower
Performance
Motherboard form factor
ATX
Product type *
Workstation
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Demand Based Switching
Yes
Processor package size
42.5 x 45 mm
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
40800
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Power
Power supply *
625 W
Certificates
Certification
RoHS, GREENGUARD
Weight & dimensions
Width *
175 mm
Depth *
483 mm
Height *
426 mm
Weight *
15 kg
Display
Display included *
No
Other features
Power requirements
100-127/200-240V 8/4A
Speakers
Yes
External drive bays
3.5" x 1, 5.25" x 2
Internal drive bays
3.5" x 3
Graphics card
Quadro FX 380
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:32:18
Uk has collected 9 expert reviews for Lenovo ThinkStation S20 Intel® Xeon® 3000 Sequence W3503 2 GB Windows XP Professional Midi Tower Workstation and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
itreviews.com
Updated:
2014-06-11 01:32:18
With a choice of fast quad-core Xeons, masses of RAM and powerful Nvidia or ATI graphics, the Lenovo ThinkStation S20 is well placed to cope with just about any application youd care to throw at it. High build quality and green credentials also comme...
0%
zdnet.co.uk
Updated:
2014-06-11 01:32:18
This is a well-built workstation with quad-core power to spare, although it could do with more storage options.
Good Choice of 45nm Xeon quadcore processors, Up to 12GB of DDR3 memory, Nvidia or ATI video cards, Supports up to four monitors...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line This is a well-built workstation with quad-core power to spare, although it could do with more storage options...
77%
computeractive.co.uk
Updated:
2014-06-11 01:32:18
The market for high-end workstations to run Cad/Cam and other demanding applications has long been dominated by the likes of Sun, HP and Dell.Lenovo, however, is hoping to get a look in with its new Thinkstation S20 which can be fitted with Intel quad-...
Good Choice of 45nm Xeon quadcore processors; up to 12GB DDR 3 memory; Nvidia or ATI video cards; up to four monitors...
Bad Limited storage options; monitor not included...
Bottom line A well-made workstation with quad-core power to spare, but could do with more storage options...
60%
pcworld.com_techhive.com
Updated:
2014-06-11 01:32:18
Its price ($3784 as of August 23, 2009) puts the Lenovo ThinkStation S20 in the upper-echelon of Power PCs we've tested, and its components are anything but conventional. This workstation-class desktop's 2.93GHz Xeon W3540 CPU is comparable...
Good Strong general performance, Good upgradability...
Bad Poor gaming performance, Storage capacity is very modest...
Bottom line This workstation-class system doesn't measure up well against competing Power PCs...
0%
hothardware.com
Updated:
2014-06-11 01:32:18
IBM has been a name synonymous with computers and technology for nearly 30 years. That point alone leaves little doubt as to why Lenovo moved to acquire IBM’s Personal Computing Division in 2004. When the acquisition was finalized in 2005, Lenovo inst...
Good Great performance, 3-year warranty, Practical, inconspicuous external design, Easy, mostly tool-less internal design, Quiet...
Bad Expensive (but no more so than comparable workstations), Design could be too plain for some people...
Bottom line For the most part, the Lenovo ThinkStation S2 workstation performance matched our expectations. Thanks to its quad-core 2.93GHz, Hyper-Threaded Intel Xeon processor, it offers excellent CPU bandwidth. Add to that the Quadro FX 4800 GPU, and you also g...
0%
pcmag.com
Updated:
2014-06-11 01:32:18
Power users need power. Thats as simple as it gets. The Lenovo ThinkStation S20 ($3,665 direct) has the power to motor through your Digital Content Creation (DCC) tasks like manipulating digital photos and video, plus it also has stability and IT-f...
Good Horsepower to get your work done. EPEAT Gold and other enviro-certifications. ThinkVantage utilities. Easy to service and upgrade. 3 year warranty. McAfee Internet security loaded but not installed.
Bad Its big. Some bloatware. McAfee only has 30-day subscription.
Bottom line The big, black Lenovo ThinkStation S20 is a serious workstation for serious Digital Content Creation (DCC) work. Quad core Xeon (the same one as in the Mac Pro) plus pro-level Quadro graphics means this system means business...
80%
jordanitservices.co.uk
Updated:
2014-06-11 01:32:18
John Virata The Lenovo ThinkStation S20 is the companys mid range workstation that works well in a variety of creative environments, be it video and special effects creation to CAD and animation. Configured with the right graphics card, the unit will...
0%
infoworld.com
Updated:
2014-06-11 01:32:18
Last May, InfoWorld presented a comparative roundup of workstations built on the then-new quad-core processors. In that review, I examined an entry-level machine, two midranges, and a high-end system. While impressed by their muscle, I still felt the...
77%
v3.co.uk
Updated:
2014-06-11 01:32:18
The market for high-end workstations to run Cad/Cam and other demanding applications has long been dominated by the likes of Sun, HP and Dell. Lenovo, however, is hoping to get a look in with its new ThinkStation S20 which can be fitted with Intel quad...
Good Choice of 45nm Xeon quad-core processors; up to 12GB DDR 3 memory; Nvidia or ATI video cards; up to four monitors...
Bad Limited storage options; monitor not included, OVERALL, A well made workstation with quad-core power to spare, but could do with more storage options...
60%