location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 3464 Intel® Core™ i5 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3464
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3464-8689
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397064018689
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2024 15:40:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 3464-8689 user manual (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 3464 Intel® Core™ i5 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 90 W
  • - Intel® Core™ i5 2.5 GHz Processor cores: 2
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 1 TB HDD DVD±RW Card reader integrated
  • - NVIDIA® GeForce® 920MX 2 GB Intel® HD Graphics 620
  • - 0.92 MP 1280 x 720 pixels
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Windows 10 Pro 64-bit
More>>>
Microsoft and Dell have just raised the bar. Again.
Microsoft and Dell have just raised the bar. Again.

The best Windows ever meets the best Dell ever. The result? A whole new era of power, performance and productivity. Windows 10 gives you all the features you know from the world’s most popular operating system, plus great improvements you’ll love. Enhance all you do with new Windows 10 features:

Here to help - Choose a Dell PC equipped with MaxxAudio® by Waves to use Cortana*, your own personal digital assistant. Using Cortana with a Dell PC equipped with MaxxAudio by Waves gives you a natural voice interaction experience.

Start it up - You’ll feel like an expert from the get-go since your Windows Start menu is back in an expanded form.Plus, all your pinned applications will carry over so your experience is familiar, productive and better than ever.

The speed you need - Windows 10 starts up and resumes fast with InstaGo* so there’s no buffer between you and your to-do list. Even your updates reach you as soon as they are available so you always have the latest and greatest features that are built to keep up with your on-the-go lifestyle.

Stay untethered for even longer - All Windows 10 devices now have Battery Saver to automatically conserve power – so you can work longer and play harder.

The perfect addition to your home
The perfect addition to your home

Incredible value: With a stunning 23.8" Full HD wide-viewing-angle display, the responsive performance of a computer, integrated speakers and webcam, all in an attractively thin design PC, the Inspiron 24 is an easy to use All-in-one desktop that’s a smart buy for the family.

Designed to draw a crowd: Watch, learn and play games without leaving anyone out on an expansive Full HD wide-viewing-angle display. Choose the edge-to-edge touch screen option with more touch points for an incredibly interactive and smooth user experience.

Simple set up, out of the box: The pop-up easel stand with one-cord set up allows quick and easy arrangement in any room. Featuring a stunningly thin panel the Inspiron 24 is available in a black and white color design with matching keyboard and mouse that stylishly fits any décor.

Get the fully-featured All-in-One experience
Get the fully-featured All-in-One experience

Immerse yourself: Take your movies and games to a whole new level with the latest Intel® processors. It’s engineered for uncompromising graphics, powerful performance and stunning visuals that make your favorite media even more enjoyable.

Room to run: Available with an up to 1 TB hard drive and optical disk drive, the Inspiron 24 gives you plenty of space to store the whole family’s movies, memories, school projects and more while still providing a consistently smooth, lag-free performance.

Connect to what matters: The Inspiron 24 is outfitted with faster and longer-range 802.11ac wireless technology, so you can chat with friends and family or stream music and movies quickly and securely. The multiple USB 2.0 and 3.0 ports, HDMI-in, 4-in-1 MCR and Ethernet capabilities offer seamless interaction with your other devices.

Advanced audio: Built-in stereo speakers tuned with Waves MaxxAudio® solution and a widescreen HD Webcam allow crisp, clear online Skype sessions with your family and friends.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor cores
2
Processor threads
4
Processor frequency *
2.5 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® 920MX
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
Audio
Built-in speaker(s) *
Yes
RMS rated power
3 W
Audio chip
Realtek ALC3661
Audio system
Waves MaxxAudio Pro
Camera
Built-in camera *
Yes
Total megapixels
0.92 MP
Camera resolution
1280 x 720 pixels
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
No
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Product colour *
Black
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Power
AC adapter power
90 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Weight & dimensions
Width (with stand)
577 mm
Depth (with stand)
61 mm
Height (with stand)
385 mm
Weight (with stand)
6.38 kg
Width (without stand)
577 mm
Depth (without stand)
38.2 mm
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
No
Keyboard included
No
AC adapter included
Yes
Drivers included
Yes
Power cord included
Yes
Manual
Yes
Other features
AC adapter output current
4.62 A
Autonomy mode
No
Detachable display
No