location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ZAGG Rugged messenger QWERTY UK English Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ZAGG Check ‘ZAGG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rugged messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I10REU-BBU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848467064544 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ZAGG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ZAGG Rugged messenger QWERTY UK English Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTY UK English
  • - Cover Backlight
  • - Wireless Bluetooth
  • - Power source: Battery Built-in battery Lithium Polymer (LiPo)
  • - Brand compatibility: Apple
  • - Black
More>>>
Light Up the Night
Light Up the Night

Life doesn’t stop when the sun goes down. The keys on the Rugged Messenger are backlit—in seven colors—which allows you to keep going, even in low-light conditions.

Type With the Ease of Laptop-Style Keys
Type With the Ease of Laptop-Style Keys

Nothing puts your productivity on pause like an awkward, cramped typing experience. The Messenger’s improved, responsive keys let you type with the speed and ease of a laptop.

Looking at it From a Different Angle
Looking at it From a Different Angle

Magnets in the built-in stand secure your device at multiple viewing angles to accommodate your activities.

Multi-Device for a “Multi-Life”
Multi-Device for a “Multi-Life”

You connect to your world in multiple ways. Multi-device pairing capability lets you connect to two devices simultaneously, such as your phone and your tablet, and switch back and forth between them effortlessly.

https://cdn.skin.zagg.com/media/zagg/images/pdp/keyboards/rugged-messenger/without-stylus/highlight-first-md.jpg
https://cdn.skin.zagg.com/media/zagg/images/pdp/keyboards/rugged-messenger/without-stylus/highlight-first-md.jpg

The Rugged Messenger’s multi-layered polycarbonate structure is designed to withstand drops up to 6.6 feet! That means, from the table top to the parking lot, you can have peace of mind whether you’re catching up on your favorite show or running to catch a ride.

The World Is Your Workspace
The World Is Your Workspace

The whole point of your portable device is to be able to get up and go, right? The Rugged Messenger’s wireless, Bluetooth® design means you’re free to work anywhere without being tied down.

Keyboard
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Numeric keypad *
No
Performance
Brand compatibility *
Apple
Compatibility *
iPad 9.7 (2017)
Product colour *
Black
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
Yes
Backlight colour
Multi
Housing material
Thermoplastic polyurethane (TPU)
LED indicators
Yes
On/off switch
Yes
Automatic backlight on/off
Yes
Plug and Play
Yes
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Power
Power source *
Battery
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Charging source
USB
System requirements
Mobile operating systems supported
iOS
Mac operating systems supported
Yes
Weight & dimensions
Width
249.4 mm
Depth
189.7 mm
Height
20 mm
Weight
667 g
Packaging data
Package type
Box
Packaging content
Cables included
Micro-USB
Quick start guide
Yes
Other features
Cable lock slot
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 11:31:00
Uk has collected 4 expert reviews for ZAGG Rugged messenger QWERTY UK English Bluetooth Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
the-gadgeteer.com
Updated:
2019-12-03 11:31:00
Functionality and protection, that is what I want in a case for my iPads. While functionality is a nice feature to have, protecting my investment is a must. I have owned several iPads since their launch and my main protection choice was some kind of Smart...
Good I love the overall look and feel of this setup, think of it like a netbook on steroids. It just has a rugged look and feel (some might say beefy). I like the backlit keyboard with the ability to change the color of the light and the brightness. Maybe one...
Bad Weight, the ZAGG Rugged Book is on the heavy side. I am guessing much of this is due to the battery in the keyboard...
Bottom line To me, this is a great set up at least for what I want to do with it, some travel but mostly work around the house. It is more practical than having a separate keyboard and stand when you want to type on your lap or in bed. The Rugged Book is also great f...
0%
macworld.com
Updated:
2019-12-03 11:31:00
I've used Zagg's keyboard cases on all three of my iPads. The company's excellent (albeit heavy) Rugged Book is on my iPad Air ($149.99 MSRP; $85 on Amazon ), as well as on my iPad mini 2 ($139.99 MSRP; $120 on Amazon ). The Rugged Book for the 9.7-inch...
Bottom line With their Slim Book Pro and Rugged Book Pro cases, Zagg attempted to invent the wheel. Unfortunately, the experiment resulted in a high-speed blowout.To comment on this article and other Macworld content, visit our Facebook page or our Twitter fe...
40%
macworld.com
Updated:
2019-12-03 11:31:00
Apple's Smart Keyboard for 9.7-inch iPad Pro ($149 at the Apple Store ) is all about minimalism. It provides a pleasant enough typing experience—for a keyboard case—but that's it. A lot's missing: despite being designed specifically for use with an iPad...
Good Provides excellent protection, Above average typing experience, Strong magnetic hinge allows for multiple viewing angles, Tablet can be removed and used independently of keyboard...
Bad Case makes the iPad as heavy as some laptops, Uses Bluetooth instead of the iPad Pro's Smart Connector, Case is too thick to allow Apple Pencil to dock in Lightning Port...
Bottom line Despite its weight and a few disappointing shortcomings, the Zagg Rugged Book is a better-than-average backlit keyboard. Its robust build quality and surprising versatility make it a great option for anyone interested in turning the iPad Pro into a se...
70%