location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide 550-sheet Paper Tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide 550-sheet Paper Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7W99A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781205883 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2025 17:57:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP PageWide 550-sheet Paper Tray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Paper tray
  • - 550 sheets
  • - Brand compatibility: HP
  • - White
More>>>
Features
Type *
Paper tray
Brand compatibility *
HP
Features
Compatibility *
HP PageWide Managed Color MFP E776dn Base Printer; HP PageWide Managed Color MFP E776dns Base Printer; HP PageWide Managed Color Flow MFP E776z Base Printer; HP PageWide Managed Color Flow MFP E776zs Base Printer; HP PageWide Managed Color Flow MFP E776z+ Base Printer; HP PageWide Managed Color MFP P779dn Base Printer; HP PageWide Managed Color MFP P779dns Base Printer; HP PageWide Managed Color MFP E77660dns; HP PageWide Color MFP 774dn; HP PageWide Color MFP 774dns; HP PageWide Color MFP 779dn; HP PageWide Color MFP 779dns; HP PageWide Color 755dn; HP PageWide Managed Color Flow MFP E77660z; HP PageWide Enterprise Color 765dn; HP PageWide Managed Color E75160dn; HP PageWide Managed Color Flow MFP E77660zs; HP PageWide Managed Color Flow MFP E77650z; HP PageWide Enterprise Color MFP 780dn; HP PageWide Enterprise Color MFP 780dns; HP PageWide Enterprise Color Flow MFP 785f; HP PageWide Enterprise Color Flow MFP 785zs; HP PageWide Managed Color MFP E77650dn; HP PageWide Managed Color Flow MFP E77650zs; HP PageWide Pro 772dw Multifunction Printer;HP PageWide Managed P77740dw Multifunction Printer;HP PageWide Managed P77750z Multifunction Printer;HP PageWide Managed P77760z Multifunction Printer;HP PageWide Managed P77740z Multifunction Printer;HP PageWide Pro 750dn Printer;HP PageWide Managed P75050dn;HP PageWide Pro 750dw;HP PageWide Managed P75050dw;HP PageWide Managed Color P75250dn; HP PageWide Pro 772dn Multifunction Printer;HP PageWide Pro 777z Multifunction Printer;HP PageWide Managed P77740dn Multifunction Printer;HP PageWide Managed Color MFP P77440dn; HP PageWide Managed Color MFP P77950dn; HP PageWide Managed Color MFP P77960dn; HP PageWide Managed Color MFP P77940dns; HP PageWide Managed Color MFP P77940dn+; HP PageWide Managed Color MFP P77950dns; HP PageWide Managed Color MFP P77960dns; HP PageWide Enterprise Color Flow MFP 785z+; HP PageWide Managed Color Flow MFP E77650z+; HP PageWide Managed Color MFP E77660dn; HP PageWide Managed Color Flow MFP E77660z+; HP PageWide Managed Color MFP E77650dns
Maximum capacity
550 sheets
Product colour
White
Country of origin
Malaysia
Weight & dimensions
Width
514 mm
Depth
396 mm
Height
160 mm
Weight
9.6 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
718 mm
Package depth
235 mm
Package height
641 mm
Package weight
11.4 kg
Brand-specific features
HP GTIN (EAN/UPC)
190781205883
Technical details
Master (outer) cases per pallet layer
3 pc(s)
Logistics data
Pallet dimensions (W x D x H)
1219.2 x 1016 x 2050 mm
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2050 mm (48 x 40 x 80.7")
Pallet weight (imperial)
224.1 kg (494 lbs)
Layers per pallet
6 pc(s)
Pallet gross weight
224.07 g
Products per master (outer) case
18 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 2 distributor(s)
France 2 distributor(s)
United Kingdom 5 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Portugal 1 distributor(s)
Australia 1 distributor(s)