location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin Dakota 20 navigator Handheld 6.6 cm (2.6") LCD Touchscreen 148.8 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dakota 20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00781-01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7537590948748
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:12:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin Dakota 20 navigator Handheld 6.6 cm (2.6") LCD Touchscreen 148.8 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld 6.6 cm (2.6") Grey
  • - Sport (fitness, running) Outdoor (hiking, trekking) Geocaching (GPS stash hunt) Auto
  • - Touchscreen 160 x 240 pixels
  • - Nickel-Metal Hydride (NiMH)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:57:58
Uk has collected 14 expert reviews for Garmin Dakota 20 navigator Handheld 6.6 cm (2.6") LCD Touchscreen 148.8 g Grey and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
letsgomobile.org/en
Updated:
2011-07-31 06:57:16
T he Garmin Dakota 20 outdoor GPS navigation is a smaller version of the Oregon. It’s about € 50 cheaper, but that does not mean that it is of lower quality, nor that it offers less possibilities. Choices have been made that will appeal to different us...
Bottom line For our trip to South Africa, the Garmin Dakota 20 was a fine travel companion. It is too bad that we did not have a map set available, but this caused our attention to be focused on the bare device. Even in the standard version there are enough appl...
85%
trustedreviews.com
Updated:
2011-07-31 06:57:29
Garmin's Oregon outdoor GPS devices pack in a host of features, but they pack hefty price tags as well. If you don't fancy paying over £300 for digital hiking assistance, Garmin has another option which also includes a touchscreen and supports Ordnance Su...
Bottom line The Garmin Dakota 20 provides most of the key features of the Oregon 550t for two thirds of the price. If you want the facility to use Ordnance Survey maps electronically in a device costing less than £200, the Dakota delivers on its promise. However, the...
80%
navigadget.com
Updated:
2011-07-31 06:57:33
You remember Garmin Dakota 20 right? Considering buying one? Well, we have a review for you.It looks like Garmin Dakota 20 survived crash tests, was usable with wet and muddy gloves, and great for navigation. Setting up routes for recording seemed like...
0%
gpsinformation.net
Updated:
2011-07-31 06:57:48
Garmins newest handheld series is the Dakota model. It is a smaller, scaled back version of the Oregon series and appears to hit a lower price point for customers not willing to pay the higher price for an Oregon. It is designed for the outdoor mark...
0%
toptenreviews.com
Updated:
2011-09-14 18:00:06
The super sleek styling of the Garmin Dakota 20 may be a bit jarring at first for those accustomed to at least a few buttons, but most users will grow to adore the touch-screen simplicity of this handheld GPS.This unit is smooth through and through. Th...
Good The controls are all through a crisp, fullcolor touch screen...
Bad The touch screen adds to the cost of this unit.
Bottom line The touch screen adds a sleek, techy feel to this otherwise standard GPS system...
75%
consumersearch.com
Updated:
2011-09-14 18:00:07
According to reviews, the Garmin Dakota 20 is compact, rugged and versatile, with a bevy of features including an easy-to-use touch screen. You'll also find an altimeter, a three-axis electronic compass that keeps its bearings no matter its orientation...
Good Compact yet rugged, Touch screen, Good features...
Bad Display hard to read in sunlight, Small, lowresolution screen, Performance not the fastest...
0%