location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Benjamins BJ7POPSPIN mobile phone case 11.9 cm (4.7") Cover Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Benjamins Check ‘Benjamins’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BJ7POPSPIN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BJ7POPSPIN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8034115948980
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Benjamins: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:54:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Benjamins BJ7POPSPIN mobile phone case 11.9 cm (4.7") Cover Multicolour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 11.9 cm (4.7") Apple
  • - Thermoplastic polyurethane (TPU)
  • - Multicolour
  • - Shock resistant
More>>>
Brand Image Product code Product Stock Price from
Area CRCA7017DEFP mobile phone case 11.9 cm (4.7") Cover Pink, Transparent Area CRCA7017DEFP mobile phone case 11.9 cm (4.7") Cover Pink, Transparent
(show image)
CRCA7017DEFP CRCA7017DEFP 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJ7UNI mobile phone case 11.9 cm (4.7") Cover Multicolour
(show image)
BJ7UNI BJ7UNI 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJ7TRTN mobile phone case 11.9 cm (4.7") Cover Multicolour
(show image)
BJ7TRTN BJ7TRTN 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJ7POPFRIES mobile phone case 11.9 cm (4.7") Cover Multicolour
(show image)
BJ7POPFRIES BJ7POPFRIES 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJ7ICE mobile phone case 11.9 cm (4.7") Cover Multicolour, Transparent
(show image)
BJ7ICE BJ7ICE 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJ7POPCORN mobile phone case 11.9 cm (4.7") Cover Multicolour
(show image)
BJ7POPCORN BJ7POPCORN 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJ7POPSTAR mobile phone case 11.9 cm (4.7") Cover Multicolour
(show image)
BJ7POPSTAR BJ7POPSTAR 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJ7AIRCDG mobile phone case 11.9 cm (4.7") Cover Blue, Grey, Red
(show image)
BJ7AIRCDG BJ7AIRCDG 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJ7AIRMIA mobile phone case 11.9 cm (4.7") Cover Multicolour
(show image)
BJ7AIRMIA BJ7AIRMIA 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJ7AIRMXP mobile phone case 11.9 cm (4.7") Cover Multicolour
(show image)
BJ7AIRMXP BJ7AIRMXP 0.00
(excl. VAT)
0 (incl. VAT)