location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Sport Pulse Special Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Sport Pulse Special Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-96100010-60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055042416
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:06:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Sport Pulse Special Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Sports In-ear Headset
  • - Wireless USB connectivity Bluetooth 4.0 10 m
  • - Intraaural 20 - 20000 Hz 16 Ω 94 dB
  • - Microphone type: Boom 14 dB
  • - Built-in battery
More>>>
Superior sound – now with passive noise cancellation and enhanced bass

Get rid of the surrounding noise at the gym and focus on your performance! With the new COMPLY™ foam ear tips, you will get superior sound quality, passive noise cancellation and enhanced bass. Jabra Sport Pulse will make sure that your favourite playlist sounds better than ever and will maximise your musical motivation.

Built-in heart rate monitor

Understanding your heart rate is as simple as putting on your headphones. The built-in heart rate monitoring technology measures your heart rate via your inner ear. Jabra Sport Pulse delivers clinical-grade accuracy and ensures that you are always training at the right intensity level to improve your performance.

Automatic VO2 max tracking

VO2 max is a scientific way to measure your absolute fitness. It describes the maximum rate of oxygen that your body consumes during exercise, and helps determine your endurance level. Analysing your VO2 max level can be used to enhance your performance. For instance, a 5% improvement in your VO2 max score would typically cut 5 minutes off of your 10k run time!
Read more about VO2 max and how to improve performance here.

COMPLY™ Sport premium foam ear tips

Now enjoy a more powerful sound that provides passive noise cancellation and enhanced bass.

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Sports
Headset type
Binaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Cable length
0.6 m
Protection features
Water resistant
International Protection (IP) code
IP55
Music playback
Yes
Number of simultaneously connected devices (max)
2
Certification
CE, FCC, IC, GOST, REACH
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
No
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
HSP
Bluetooth version
4.0
Wireless range
10 m
Headphones
Maximum input power
5 mW
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Impedance
16 Ω
Headphone sensitivity
94 dB
Driver unit
6 mm
Driver type
Dynamic
Noise canceling
Yes
Microphone
Microphone type *
Boom
Microphone frequency
100 - 8000 Hz
Microphone sensitivity
14 dB
Microphone direction type
Omnidirectional
Number of microphones
1
Microphone mute
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Continuous audio playback time
5 h
Battery
Rechargeable battery
Yes
Talk time
5 h
Battery charge indicator
Yes
Battery recharge time
2 h
Charging source
USB
Standby time
240 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-10 - 65 °C
Weight & dimensions
Width
24 mm
Depth
25 mm
Height
50 mm
Weight
16 g
Packaging content
Quick start guide
Yes
Warranty card
Yes
Carrying case
Yes
Cables included
USB
Accessories included in set
3 sizes silicone eartips
Windscreen included
Yes
Ear pads
Yes
Eartips material
Silicone
Technical details
Easy pairing
Yes
Supplier features
Material
ABS synthetics, Polycarbonate, Polyethylene terephthalate (PET), Polypropylene (PP), Silicone, Thermoplastic elastomer (TPE)
Certificates
Compliance certificates
RoHS
Other features
Bluetooth Low Energy (BLE)
Yes
Voice guidance
Yes
Voice guidance languages
English, French, German, Japanese
Call management
Yes
Number of products included
1 pc(s)
Applications supported
Jabra Sport Life
Sensitivity
15 dB
Equalizer
Yes
Battery level indicator
Yes
Brand compatibility
Any brand
Storage pouch
Yes
Clip
Yes
Cord clip
Yes
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-09-14 02:33:39
Uk has collected 8 expert reviews for Jabra Sport Pulse Special Edition and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
Digitaltrends.com
Updated:
2017-09-14 02:33:38
With Apple killing the headphone jack, wireless headphones are getting a lot of attention from everyone. Sports enthusiasts have been benefitting from wireless headphones for years though, and when it comes to pairing fitness and wireless music, Jabra's w...
Good Similar design, yet better fit, VO2 Max level testing, Comply Foam included, Improved audio quality, Three-year warranty...
Bad A little more bass would be welcome, Terrible pouch for transport, Battery life still average...
Bottom line Currently available for $160, which is less than the previous Sport Pulse, the Special Edition offer a solid mix of fitness features for a decent price. If you'd rather your fitness wearable live in your ear than on your wrist, the Sport Pulse SE are the...
80%
techaeris.com
Updated:
2017-09-16 03:39:43
Earbuds and headphones are all over the market in a range of price points and a range of sound quality. I'll be the first to admit I have some funky ear canals and I usually always prefer over the ear headphones for everything. The only exception I have f...
0%
Brand Image Product code Product Stock Price from
Jabra Talk2 Jabra Talk2
(show image)
100-92330000-60 Jabra Talk2 0.00
(excl. VAT)
0 (incl. VAT)
Jabra SPORT COACH WIRELESS,YLW Jabra SPORT COACH WIRELESS,YLW
(show image)
100-97500000-60 Jabra SPORT COACH WIRELESS,YLW 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STORM BT HDST Jabra STORM BT HDST
(show image)
100-93070000-60 Jabra STORM BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Rox Sport (White) Jabra Rox Sport (White)
(show image)
100-96400002-60 Jabra Rox Sport (White) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STEP BT Stereo HDST Jabra STEP BT Stereo HDST
(show image)
100-97000000-60 Jabra STEP BT Stereo HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STEALH BT HDST Jabra STEALH BT HDST
(show image)
100-99800000-60 Jabra STEALH BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STYLE Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black, Silver Jabra STYLE Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black, Silver
(show image)
100-99600000-81 STYLE 0.00
(excl. VAT)
0 (incl. VAT)
Jabra TALK BT HDST Jabra TALK BT HDST
(show image)
100-92200000-60 Jabra TALK BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)