location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Portégé X20W-D-11N Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Portégé
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X20W-D-11N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRT12E-072011BT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528338515
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2025 18:46:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Portégé X20W-D-11N Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Blue
  • - Intel® Core™ i5 i5-7200U 2.5 GHz Processor cores: 2
  • - Touchscreen 31.8 cm (12.5") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB LPDDR3-SDRAM 1600 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 14.75 h
  • - Windows 10 Pro
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2018-02-27 08:55:47
Uk has collected 48 expert reviews for Toshiba Portégé X20W-D-11N Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
thunderbaylive.com
Updated:
2018-02-27 08:55:47
Lisa Gade review's Toshiba's 12.5” ultraportable with 360 degree hinges and Wacom AES pen- the Portege X20W. This is an extremely thin and light convertible with a magnesium alloy casing and Intel 7th generation Kaby Lake Core i5 and i7 CPUs. The 15.4mm t...
0%
Theinquirer.net
Updated:
2018-02-27 08:55:47
JAPANESE MANUFACTURER Toshiba's Portégé series is known as the company's top of the range ultra-portable laptops. The X20W is the company's latest 2-in-1 convertible contender, claiming to be the thinnest and lightest 12.5in business laptop available that...
Good Battery life, lightweight and flexible design, powerful 7th-gen Intel Core processor...
Bad Disappointing graphics performance, build quality could be a little sturdier...
80%
gadgetguy.com.au
Updated:
2018-02-27 08:55:47
The newest of Toshiba's Portégé line of computers is the X20, a 2 in 1 convertible. You know the kind of thing: you might think it's a standard notebook, but the screen can fold all the way back, turning it into a kind of tablet. Or you can use it “tent”...
Good Plenty of performance, good battery life, convenient 2-in-1 form, slim and light, stylus included, USB Type-C/Thunderbolt port...
Bad Slight colour shift on screen, touch pad requires a bit more effort than usual...
Bottom line It's kind of funny seeing a real powerhouse of a computer in such a small package. For those interesting in an excellent performer in a light weight and compact package, the Toshiba Portégé X20 really ought to be checked out, even if it's only desired as...
88%
devontechsupport.com
Updated:
2018-02-27 08:55:47
It is difficult not to be amazed by the strides made by laptop manufacturers over the past few years when it comes to improving the general aesthetics and the size of notebooks. Indeed, this has happened to such an extent that Ultrabook-sized laptops have...
Bottom line There's plenty of competition for the Portégé: Dell has the new XPS 13 2-in-1 which has a couple more ports (including a card reader) and an optional higher-resolution screen.Sadly, it uses a Y-series Core CPU and doesn't have a full-size USB port. HP's E...
0%
itpro.co.uk
Updated:
2018-02-27 08:55:47
Sign up for our daily newsletter Image 1 of 12 The Toshiba Portégé X20 is the company's latest stab at reclaiming some of the ground stolen by Apple and others in the business-class market. This sleek 2-in-1 is packing some serious specs, including powe...
Good Stellar performance, Excellent screen, Lightweight, Longlasting battery...
Bad Expensive, Cooling fans can get very loud...
Bottom line The Toshiba Portege X20W is a beast of a machine, with performance and battery life that quashes even Dell's excellent XPS 13. It's pricey, but if you want an ultraportable that doesn't compromise on power then the X20W will scratch your itch...
80%
techradar.com
Updated:
2018-02-27 08:55:47
It is difficult not to be amazed by the strides made by laptop manufacturers over the past few years when it comes to improving the general aesthetics and the size of notebooks. Indeed, this has happened to such an extent that Ultrabook-sized laptops have...
Good Superb finish and design, Multi-purpose power charger, Exceptional battery life, Decent computational performance...
Bad Lack of connectivity, SATA 3 SSD rather than PCIe, Sub-par graphics performance, Short warranty...
Bottom line The Toshiba Portégé X20W will appeal to those looking for a laptop that can last all day long, and deliver some serious computational power while weighing almost nothing. It is expensive, but that won't be a problem for the target audience...
0%
itwire.com
Updated:
2018-02-27 08:55:47
At 1.1kg, 15.4mm thin, with a 12.5” HD touch screen, Wacom AES pen, and choice of Intel Kaby Lake Core i5 or i7 mobile processors, the Toshiba Portégé X20 is easily one of the lightest, yet one of the most powerful, enterprise-grade, 360° hinge design, bu...
Bottom line Well-built, great brand, will withstand commercial use, and at 15.4mm thin including the keyboard, it is a true lightweight heavyweight. To get the most out of it I would recommend a USB-C Toshiba dynadock 4K or the excellent Kensington 4K dock for dua...
0%
bit.com.au
Updated:
2018-03-09 07:16:26
The Toshiba Portégé X20 is the company's latest stab at reclaiming some of the ground stolen by Apple and others in the business-class market. This sleek 2-in-1 is packing some serious specs, including powerful internal hardware, stonking battery life and...
Bottom line Underneath that ultraportable exterior, the Toshiba Portege X20 is a beast, offering outstanding performance and battery life, along with business-grade security features. It's not cheap, and there are a few niggles like fan noise and small trackpad, but...
80%
pcauthority.com.au
Updated:
2018-03-09 07:16:26
Don't let the diminutive, simple lines of the latest Portégé fool you – this is a lion in a business suit. It mightn't have the laser cut lines of fashionable convertibles, or a glossy aluminium chassis, but hiding beneath that simple black exterior is a...
Bottom line It might not be flashy or pretty, but this is a machine for professionals who want to get the job done...
100%
pcmag.com
Updated:
2018-02-27 08:55:47
Judging from our recent reviews of convertible 2-in-1s for business, manufacturers can agree on a CPU—Intel's Core i7-7600U, a 2.8GHz dual-core with vPro manageability features—but can't agree on a screen size. The Editors' Choice HP EliteBook x360 1030 G...
Good Slim, light, and compact, Attractive display, Stylus is standard, Ample battery life...
Bad Minimal port selection, Tricky touchpad...
Bottom line A bright screen, great stylus support, and 14-hour battery life place the Toshiba Portege X20W-D in a class with the best 2-in-1 convertible laptops...
80%
Laptopmag.com
Updated:
2018-02-27 08:55:47
Toshiba may have retreated from the consumer market in recent years, but it isn't out of the laptop game completely. The company has focused on making excellent business laptops, and the 12-inch Toshiba Portege X20W is the latest system to benefit from th...
Good Slim and sturdy magnesium construction, Strong overall performance...
Bad Middling display, Easy-to-lose pen, Short battery life...
Bottom line The Toshiba Portege X20W is a well-made business 2-in-1 that has great performance but shorter-than-average battery life...
80%
computershopper.com
Updated:
2018-02-27 08:55:47
Most of the progress in the market for 360-degree convertible PCs has been thanks to what's been done in consumer machines, the first 2-in-1 devices that emerged. We remember reviewing the Lenovo IdeaPad Yoga 13 way back in 2012; it was the first mainstre...
Good Stellar-looking display, Strong, lightweight design, Excellent battery life, Three-year warranty, Active stylus is standard accessory...
Bad Fan can be noisy, Limited selection of ports, Base model has just 4GB RAM...
Bottom line A business-minded rotating 2-in-1 that gets the essentials right, this Portege is a strong convertible with crossover appeal for home users in its lower-end configurations. Read More...
80%
hw4all.com
Updated:
2018-02-27 08:55:47
Toshiba laptops? After leaving the consumer market remained silent. It can be changed with the lightweight Toshiba Portege X20W. A laptop with interesting specifications and weighing just over a kilo.That weight makes it is of course all direct interest t...
Bottom line Toshiba launches Portege X20W with a very interesting laptop for the business market. It combines modern facilities, such as a tilting screen with some very attractive benefits. He has a matte touchscreen, in our opinion very welcome feature.In addition...
0%
topnewreview.com
Updated:
2018-04-06 09:02:04
M ost 2-in-1 convertibles make compromises. For instance, the Dell XPS 13 2-in-1 used an ultra-lowpower processor to keep its weight and dimensions down. The Portégé X20W, on the other hand, packs serious specs, stonking battery life and enterprise-grade...
80%