location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KM717 keyboard Mouse included Office RF Wireless + Bluetooth QWERTZ German Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM717
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KM717-GY-GER
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063929214 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 302947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 14:01:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL KM717 keyboard Mouse included Office RF Wireless + Bluetooth QWERTZ German Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless + Bluetooth Membrane
  • - QWERTZ German
  • - Full-size (100%) Numeric keypad
  • - Island-style keyboard Windows keys
  • - Mouse included
  • - Black, Grey
  • - 1 pc(s)
More>>>
Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard key switch *
Membrane
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Multimedia keys
Yes
Fingerprint reader
No
Frequency band
2.4 GHz
Design
Backlight *
No
Keyboard style
Straight
Island-style keyboard
Yes
Full-size keyboard
Yes
Wrist rest
No
Product colour *
Black, Grey
Surface coloration
Monochromatic
LED indicators
Yes
Features
Plug and Play
Yes
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Mouse
Mouse included *
Yes
Mouse
Form factor
Ambidextrous
Movement detection technology
Laser
Movement resolution
1600 DPI
Buttons quantity
3
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Mouse battery type
AAA
Number of batteries (mouse)
2
System requirements
Windows operating systems supported
Yes
Mobile operating systems supported
Android
Weight & dimensions
Keyboard dimensions (WxDxH)
445 x 142 x 25.4 mm
Keyboard weight
494 g
Mouse dimensions (WxDxH)
58.4 x 104 x 38.1 mm
Mouse weight
86.2 g
Packaging data
Package width
552 mm
Package depth
166 mm
Package height
50 mm
Package weight
1.04 kg
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
User guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 17:08:20
Uk has collected 5 expert reviews for DELL KM717 keyboard Mouse included Office RF Wireless + Bluetooth QWERTZ German Black, Grey and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2020-10-14 04:36:17
Dell's KM717 Premier Wireless Keyboard and Mouse is a laser-sensored (when it comes to the mouse), USB and Bluetooth combo that's easy to set-up and even easier to use.The mouse works on almost every surface including glass (tried and tested) which is pre...
Good Can connect to up to two devices at once, The keyboard has cool aluminum-style finish, Simple straightforward setup, Full keyboard but slimline and light...
Bad Not advisable for gaming, Doesn't work great on mousepads, No rechargeable battery, Slightly over-priced...
Bottom line Dell's KM717 Premier Wireless Keyboard and Mouse is a good peripheral combo to meet your most basic needs. The mouse offers 1600 DPI, and can pair with up to three different devices. It has a simple, but sharp design, and is very easy to set up and work w...
60%