location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-L6900DWTSP (SecPlus) Laser A4 1200 x 1200 DPI 50 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-L6900DWTSP (SecPlus)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-L6900DWTSP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3234426900058
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:30:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-L6900DWTSP (SecPlus) Laser A4 1200 x 1200 DPI 50 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 50 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - Internal memory: 1024 MB Built-in processor 800 MHz
  • - 20 kg
More>>>
Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (ISO/IEC 24734) mono
12 ipm
Warm-up time
4.7 s
Time to first page (black, normal)
7.5 s
N-up printing
2, 4, 9, 16, 25
Barcode printing
Yes
Watermark printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
50 cpm
Time to first copy (black, normal)
9.5 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, E-mail Server, FTP, File, Image, OCR, USB
Scan speed (black)
50 ppm
Duplex scan speed (colour)
17 ppm
Scan speed (black)
50 inch/min
Scan speed (colour)
20 inch/min
Input colour depth
48 bit
Output colour depth
24 bit
Scan drivers
ISIS, TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
300
Fax forwarding
Yes
Fax forwarding to
E-mail, Fax
Fax broadcasting
350 locations
Features
Recommended duty cycle
0 - 10000 pages per month
Maximum duty cycle *
150000 pages per month
Page description languages
BR-Script 3, Epson FX, IBM ProPrinter XL24E, PCL 6, PDF 1.7, XPS
Country of origin
Vietnam
Input & output capacity
Total input capacity *
1040 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 120 g/m²
Auto Document Feeder (ADF) media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, HTTPS, IPPS, IPSEC, PEAP, SMTP-AUTH, SNMPv3, SSL/TLS, WPA-PSK, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS/NetBIOS name resolution, DNS resolver, mDNS, LLMNR responder, LPR/ LPD, custom Raw Port/Port9100, IPP/IPPS, FTP server, TELNET server, HTTP/HTTPS server, TFTP client en server, SMTP client, SNMPv1/v2c/ v3, ICMP, web services (printen), CIFS client, SNTP client, LDAP
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, custom raw port/ Port9100, IPP/IPPS, FTP server, TELNET server, HTTP/HTTPS server, TFTP client en server, SMTP client, SNMPv1/v2c, ICMPv6, web services (print), CIFS client, SNTP client, LDAP
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
1024 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (quiet mode)
53 dB
Sound power level (standby)
57 dB
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
805 W
Power consumption (PowerSave)
390 W
Power consumption (standby)
34 W
Power consumption (sleep)
8 W
Power consumption (off)
0.04 W
Energy Star Typical Electricity Consumption (TEC)
2.493 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
600 mm
Depth
525 mm
Height
770 mm
Weight
20 kg
Packaging data
Package width
599 mm
Package depth
526 mm
Package height
1047 mm
Package weight
23.9 kg
Logistics data
Harmonized System (HS) code
84433100
Source Testseek summary Average rating
Reviews
Updated:
2018-02-28 02:59:43
Uk has collected 4 expert reviews for Brother MFC-L6900DWTSP (SecPlus) Laser A4 1200 x 1200 DPI 50 ppm Wi-Fi and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)