location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Tecra X40-D-10G

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tecra X40-D-10G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT472E-00E00TEN show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 04:44:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Tecra X40-D-10G
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Blue
  • - Intel® Core™ i5 i5-7200U 2.5 GHz Processor cores: 2
  • - Touchscreen 35.6 cm (14") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 11.5 h
  • - Windows 10 Pro 64-bit
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2020-08-18 12:49:56
Uk has collected 24 expert reviews for Toshiba Tecra X40-D-10G and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2020-08-18 12:49:56
Nor is there an attempt to recreate the Dell XPS 13’s borderless screen, with 5mm-wide bezels to the side and double that above and below. It’s all very 2010. At least the space above the screen leaves plenty of room for Toshiba’s Windows Hello-compliant...
Good Overall performance, Excellent keyboard...
Bad Subdued screen, Fans get very loud...
Bottom line A speedy ultraportable, but the screen and fan noise mean it will struggle to woo fans...
60%
techradar.com
Updated:
2020-08-18 12:49:56
Toshiba makes an enormous number of laptop models for both home and business use. The Tecra systems are just a small part of its business-oriented range, focused on those on the move who need a powerful platform that they can transport easily.There are fo...
Good Light yet powerful, 14-inch display, Great USB Type-C support...
Bad No PCIe SSD, Missing LAN port...
Bottom line There are cheaper Ultrabooks that use this processor, but few are this well designed and thoughtfully balanced. The Tecra combines high performance levels with decent battery life and excellent connectivity options, and it's an especially attractive packa...
80%
pcmag.com
Updated:
2020-08-18 12:49:56
The Toshiba Tecra X40-D (starts at $1,129; $2,059 as tested) is a thin and light laptop that offers the features business users expect (like a pointing stick, extra security components, and multiple ports), built into a thin and light (yet sturdy) chassis...
Good Light chassis, Comfortable keyboard, Solid selection of ports, Multiple security options, Three-year warranty...
Bad Pricey, Shorter battery life than rivals, Small auxiliary keys...
Bottom line The Toshiba Tecra X40-D convertible-hybrid laptop delivers the design, sturdy build, component choices, and overall performance to support its premium price, but a few quirks hold it back...
70%
computershopper.com
Updated:
2020-08-18 12:49:56
The business notebook market is a tough business. Today, it's tougher than ever thanks to the sheer wealth of choices and the increasingly competitive level of quality among similarly priced models. Lenovo, HP, Dell, and Toshiba all produce refined biz la...
Good Fine value in its base configuration, Strong build quality, Comfortable keyboard, touch pad, Face-rec and fingerprint biometric features...
Bad Ho-hum looks, Battery life doesn't match the competition's, Audible fan noise...
Bottom line Light for its size and solid in most respects, the Tecra X40-D is an able business laptop that makes the most sense in its lower-cost configurations. Read More...
70%
Laptopmag.com
Updated:
2020-08-18 12:49:56
The Tecra X40-D is an ultrathin 14.1-inch premium business notebook that's great on paper but troublesome during use. While it looks slick and packs fast storage and processors, its keyboard is a pain to use, and its battery life is significantly lacking...
Good Elegant design, Speedy performance, Comfy pointing stick...
Bad Short battery life, Dim display, Convoluted ordering process, Uncomfortable keyboard...
Bottom line With weak battery life and several usability issues, the Tecra X40-D just can't compete with other premium business notebooks...
20%
notebookcheck.net
Updated:
2020-08-18 12:49:56
Carbon Copy. Toshiba's new Tecra X40-D is the Japanese manufacturer's latest entry in the thin-and-light business market and carries over several features from its smaller brother, the Portégé X30. Is the X40 able to differentiate itself enough, or is it...
Good gorgeous chassis, study build, very thin and lightweight, two Thunderbolt 3 ports, excellent system performance, speedy SSD...
Bad lid is thin and flexes easily, fingerprints readily show, keyboard is noisy and subpar, speakers are thin, display is mediocre compared to rivals...
87%