- - Office
- - RF Wireless
- - QWERTY US International
- - Full-size (100%) Numeric keypad
- - Windows keys Adjustable keyboard height
- - Mouse included
- - Black



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Transfer from a laptop or notebook keyboard to a more comfortable set-up offering a number pad, directional keys andmultimedia keys you can use to access frequently used applications like your browser and email, as well as My Computer or This PC (Win10).
Comfort and precision to enhance your productivity. Ergonomically designed to provide all-day comfort for your right or left hand and provides an optical sensor with 1200 DPI for precise control.
Provides a reliable wireless connection up to 10 metres for the keyboard and mouse.
Offers smooth, low-profile keys to make typing more efficient and comfortable.
Adopted by the U.S. government as the encryption standard, the AES 128-bit encryption protects your sensitive data from potential hackers.
A sealed membrane design lets liquids run through without damaging your keyboard’s electronics. Resistant to everything from coffee to water, this keyboard can be easily cleaned after a spill and continue to be used.
Simply plug the receiver into your computer’s USB port to experience the benefits of a secure and clutter-free desktop.










Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 3 expert reviews for Kensington Pro Fit Wireless Desktop - US International and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
83%
|
Source | Review comments | Score |
---|---|---|
theregister.co.uk
Updated:
2017-08-04 04:11:20 |
The dongle is memory-key size, but isn't a problem and there's a battery indicator too. For the low price of £25, it comes with a pretty good mouse as well. So if you're looking for a cheap keyboard and don't fancy the throw-away option that PC World has on offer, spend an extra tenner...
|
90%
|
expertreviews.co.uk
Updated:
2017-08-04 04:11:20 |
With a curved design, the Kensington Pro Fit keyboard looks impressive. A selection of shortcut keys is located along the top, while large volume control buttons are on the left edge. The keys have a slightly smaller-than-average surface area, which do...
![]() |
80%
|
webuser.co.uk
Updated:
2017-08-04 04:11:20 |
If you want to go wireless on a budget, try this keyboard-and-mouse set from Kensington. The keyboard is a bit spongy and the mouse somewhat light and plastic-feeling, but it's an adequate combination for such a keen price. The keyboard has buttons tha...
|
80%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
K75235AB | Pro Fit |
![]() |
— |
![]() |
(show image) |
K75230PN | Pro Fit Wireless Desktop - Pan Nordics |
![]() |
— |
![]() |
(show image) |
K75230BE | PF LOWPROFILE WIRELESS SET BE |
![]() |
— |
![]() |
(show image) |
K75230IT | Pro Fit |
![]() |
— |
![]() |
(show image) |
K75230ES | Pro Fit® Kablosuz Masaüstü Set - İspanya |
![]() |
— |
![]() |
(show image) |
K75230FR | Pro Fit® Kablosuz Masaüstü Set - Fransa |
![]() |
— |
![]() |
(show image) |
K75230DE | Pro Fit Wireless Desktop - Germany |
![]() |
— |
![]() |
(show image) |
K75230UK | Pro Fit Wireless Desktop - UK |
![]() |
— |
![]() |
(show image) |
K72357WW | Advance Fit Full-Size Wired Slim Keyboard - WW |
![]() |
— |
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
3 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.