location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mitsubishi Electric XD600U data projector 4500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mitsubishi Electric Check ‘Mitsubishi Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XD600U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XD600U show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Mitsubishi Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mitsubishi Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 14:24:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Mitsubishi Electric XD600U data projector 4500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 4500 ANSI lumens
  • - 5000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 300
  • - Focus: Manual
  • - 10 W
  • - 390 W
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 01:42:55
Uk has collected 1 expert review for Mitsubishi Electric XD600U data projector 4500 ANSI lumens DLP XGA (1024x768) and the rating is 96 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
96%
Source Review comments Score
projectorcentral.com
Updated:
2011-08-02 01:42:55
Mitsubishi's XD600U is a compact powerhouse of a projector. With a weight of less than eight pounds and 4500 ANSI lumens of brightness, it is a versatile, portable option for large-venue installation. Its 1.5:1 zoom lens makes it easy to install, and 3...
Bottom line Mitsubishi's XD600U is a compact powerhouse of a projector. With a weight of less than eight pounds and 4500 ANSI lumens of brightness, it is a versatile, portable option for large-venue installation. Its 1.5:1 zoom lens makes it easy to install, and...
96%
Country Distributor
France 1 distributor(s)