location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom XL LIVE IQ Routes Europe + 1 month navigator Fixed 10.9 cm (4.3") Touchscreen 186 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XL LIVE IQ Routes Europe + 1 month
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EL0.002.28
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926034722 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom XL LIVE IQ Routes Europe + 1 month navigator Fixed 10.9 cm (4.3") Touchscreen 186 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 10.9 cm (4.3") Black
  • - Auto
  • - Traffic Message Channel (TMC)
  • - Touchscreen 480 x 272 pixels
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:35:37
Uk has collected 4 expert reviews for TomTom XL LIVE IQ Routes Europe + 1 month navigator Fixed 10.9 cm (4.3") Touchscreen 186 g Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-10-04 10:35:37
The TomTom XL LIVE IQ Routes edition comes with connection to the latest real-time route information, including TomTom HD Traffic, Road Angel Safety Camera Alerts, Local Search with Google and Fuel Prices. It also has a 4.3-inch touchscreen, EasyPort m...
Good Want high-end TomTom goodness packed into an affordable satnav shell? The TomTom XL LIVE IQ Routes edition delivers on both counts. Firstly by packing in the excellent Live services, and secondly with the low, low price. Take it out the box and you're...
Bad We say the TomTom XL LIVE IQ Routes edition ischeap. And it is. But once you whack on that extra £7.99 per month for LIVE services you sort of start wishing that there were a few more extras thrown into your satnav for good measure (Bluetooth for pho...
Bottom line The TomTom XL LIVE IQ Routes edition is an excellent satnav from the Dutch master (and we're not talking Johan Cruyff). Good styling + good navigation + good price + good satnav. Best offers for the TomTom XL LIVE IQ Routes editionebuyer £162.15...
80%
trustedreviews.com
Updated:
2011-10-04 10:35:37
When we first took a look at TomTom's LIVE system in the shape of the GO 540 , we could see it was a huge leap forward in sat-nav technology. Although further testing has shown that it's not completely perfect , we still think this is the most significant...
Bottom line It's great to see LIVE already filtering down to less pricey members of TomTom's sat-nav range. But with the subscription costing the same this isn't yet LIVE for the masses. We can't really criticise TomTom for wanting to maximise its income and not anno...
90%
Brand Image Product code Product Stock Price from
TomTom

TomTom XL LIVE IQ Routes Europe + 12 months navigator Fixed 10.9 cm (4.3") Touchscreen 186 g Black
(show image)
1EL0.002.33 XL LIVE IQ Routes Europe + 12 months 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)