location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent USBIAC-15 KVM cable Black, Blue 4.5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USBIAC-15 KVM cable Black, Blue 4.5 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBIAC-15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636430028743 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:24:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2019
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Vertiv Avocent USBIAC-15 KVM cable Black, Blue 4.5 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.5 m
  • - Video port type: VGA
  • - Black, Blue
More>>>
Performance
Product colour
Black, Blue
Cable length *
4.5 m
Video port type *
VGA
Connector 1
RJ - 45
Connector 2
USB, VGA
Performance
Connector gender
Male/Male
Compatible products
AutoView 1400, 1500, 2000, 2020, 2030, 3108, 3216
Packaging data
Weight
91 g
Brand Image Product code Product Stock Price from
Vertiv Avocent USBIAC-7 cable interface/gender adapter USB, VGA RJ-45 Black, Blue Vertiv Avocent USBIAC-7 cable interface/gender adapter USB, VGA RJ-45 Black, Blue
(show image)
USBIAC-7 USBIAC-7 cable interface/gender adapter USB, VGA RJ-45 Black, Blue 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent USBIAC-10 cable interface/gender adapter USB, VGA RJ-45 Black, Blue Vertiv Avocent USBIAC-10 cable interface/gender adapter USB, VGA RJ-45 Black, Blue
(show image)
USBIAC-10 USBIAC-10 cable interface/gender adapter USB, VGA RJ-45 Black, Blue 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
New Zealand 1 distributor(s)