location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210 Intel® Core™2 Duo P8700 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO Mobile U Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO Mobile U9210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:U9210MF021FR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2025 19:29:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210 Intel® Core™2 Duo P8700 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8700 2.53 GHz Processor cores: 2
  • - 30.7 cm (12.1") 1280 x 800 pixels Matt 16:10
  • - 2 GB DDR3-SDRAM 1066 MHz 1 x 2 GB
  • - 320 GB DVD Super Multi
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.1+EDR
  • - 6 h 90 W
  • - Windows 7 Professional
More>>>
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8700
Processor cores
2
Processor threads
2
Processor frequency *
2.53 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9.5
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 2 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® GM45 Express
Keyboard
Keyboard keystroke
2.7 mm
Keyboard key pitch
1.9 cm
Pointing device
Touchpad
Keyboard number of keys
86
Software
Optional operating system supplied
Windows XP Professional
Trial software
Symantec Norton Internet Security
Operating system installed *
Windows 7 Professional
Bundled software
Adobe Acrobat Reader Camera EasyGuide Nero Essentials Toshiba Bluetooth Stack Mobile Software Suite
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGFE
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37006
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Battery life (max)
6 h
Power
Battery life with optional 2nd battery
10 h
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.5 A
AC adapter output voltage
20 V
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
GS CE CE! FCC Class B UL cUL RoHS WEEE ENERGY STAR 4.0 HCT/HCL entry/WHQL
Weight & dimensions
Weight *
1.95 kg
Video
Video card features
DualView
Other features
Wireless technology
802.11 a/b/g/n
Infrared data port
No
Graphics card family
Intel
Type
PC
Dimensions (WxDxH)
300 x 229 x 36.5 mm
Compliance industry standards
WMI, PXE, BootP
Driver software for optical drive
Yes
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92 MDC1.5
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:24:37
Uk has collected 8 expert reviews for Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210 Intel® Core™2 Duo P8700 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2014-05-28 01:24:37
Small in size, but big for business, Fujitsu Siemens’ Esprimo Mobile U9210 is an ultra-portable (300×229 x36.5mm, 1.95kg) laptop with enough power and connectivity under its hood to let you get your job done at your desk or on the road. Business peop...
0%
itreviews.com
Updated:
2014-05-28 01:24:37
If you can get past its chunky styling and the relatively poor viewing angles of the screen, the Esprimo Mobile U9210 is a no-nonsense, tough - if heavy - business ultaportable that offers pretty good value for money. Fujitsu Siemens - Esprimo Mobile...
0%
alphr.com
Updated:
2014-05-28 01:24:37
It's clear that Fujitsu Siemens has attempted to address some of the criticisms levelled at its previous business ultraportable, the U9200. At first glance, the two laptops look pretty similar, but the U9210 is a vast improvement. The U9210 is no beaut...
Bottom line Fujitsu Siemens' latest business portable improves upon its predecessors, but then so does the competition...
50%
zdnet.co.uk
Updated:
2014-05-28 01:24:37
Fujitsu Siemens Esprimo Mobile U9210 is a solidly built, if chunky, ultraportable that should cope well with life on the road. Battery life could be better, though, and wed prefer a bigger screen and more USB ports.
Good Solid build quality, Integrated HSDPA, Webcam, Optical drive in a modular bay...
Bad 12.1in WXGA screen is a little small, Bulky and weighty for an ultraportable...
Bottom line Fujitsu Siemens Esprimo Mobile U9210 is a solidly built, if chunky, ultraportable that should cope well with life on the road. Battery life could be better, though, and wed prefer a bigger screen and more USB ports...
73%
notebookcheck.net
Updated:
2014-05-28 01:24:37
With extensive communications equipment, a 12.1" screen and weighing in at around 2 kilos, the Esprimo Mobile U9210 targets travelling professionals. You can find out how far this laptop meets such a persons requirements in our test report. Curren...
Good Small and compact, Stable, robust case, Matte display, Comprehensively equipped for communication, Userdefinable quickstart buttons, Good office performance, Ultrabay port, XP and Vista are supported, Comprehensive accessories...
Bad Standard short guarantee, "Tap to Click" on the touch pad is too sensitive and cannot be deactivated due to the preinstalled drivers, The unlocking position of the battery is on the outer edge...
Bottom line The Esprimo Mobile U9210 in review scored points with a solid case and a good choice of materials as well as good workmanship. Also the input devices convince and give a good overall impression. When it comes to communications equipment the Esprimo Mobile...
84%
trustedreviews.com
Updated:
2014-05-28 01:24:37
It's not just in the home sector that notebooks are taking over from desktops. For business users, having a portable machine not only facilitates taking work home and on the road (what joy), but also makes the tech department's job easier as it reduces qu...
80%