location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5800 Navigation edition 8.13 cm (3.2") 1320 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5800 Navigation edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002N968
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 17:48:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 5800 Navigation edition 8.13 cm (3.2") 1320 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.13 cm (3.2") 640 x 360 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1320 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 09:11:47
Uk has collected 4 expert reviews for Nokia 5800 Navigation edition 8.13 cm (3.2") 1320 mAh Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
devhardware.com
Updated:
2013-11-09 09:11:47
Those who put a premium on navigational help but want the luxury included within their phone might want to take a peek at the Nokia 5800 Navigation Edition. As its name implies, this touch-screen smartphone's primary feature is its bevy of navigational...
0%
pcmag.com
Updated:
2013-11-09 09:11:47
Need an unlocked phone that doubles as an accurate GPS device? The Nokia 5800 Navigation Edition could be what you're looking for. Unlike the Garmin nüvifone G60 on AT&T, which was a total failure as a phone, the Nokia 5800 Navigation Edition began...
Good Loud, clear voice prompts. Sharp graphics. Accurate navigation. Fast performance. Low price for an unlocked device of this caliber.
Bad No text-to-speech, or lane assist. Touch interface is sluggish and difficult.
Bottom line The Nokia 5800 is a good GPS navigator and an affordable unlocked smartphone, though it doesn't really excel on either count...
60%