location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO P5635 E85+ AMD Phenom 0 GB DDR2-SDRAM NVIDIA® GeForce® 9200 Windows 7 Home Premium Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO P5635 E85+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1006-V850
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Oct 2024 13:36:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO P5635 E85+ AMD Phenom 0 GB DDR2-SDRAM NVIDIA® GeForce® 9200 Windows 7 Home Premium Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - AMD Phenom
  • - DDR2-SDRAM 800 MHz
  • - NVIDIA® GeForce® 9200 0.256 GB
  • - Ethernet LAN
  • - Windows 7 Home Premium
More>>>
Processor
Processor manufacturer *
AMD
Processor family *
AMD Phenom
Processor cache
0 MB
Processor cache type
L2
Memory
Internal memory *
0 GB
Maximum internal memory *
16 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Storage
Total storage capacity *
0 GB
HDD interface
SATA II
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® 9200
Discrete graphics card memory
0.256 GB
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Expansion slots
PCI slots
2
Design
Chassis type *
Mini Tower
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Audio system
HDA
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Compatible operating systems
Windows 7 Home Premium Windows 7 Professional Windows Vista Home Basic Windows Vista Home Premium Windows Vista Business Windows XP Professional (DVD) Linux
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Certificates
Certification
GS optional CE Nordic Swan FCC Class B cCSAus RoHS WEEE HCT / HCL entry / WHQL
Weight & dimensions
Width *
203 mm
Depth *
390 mm
Height *
392 mm
Weight *
12 kg
Display
Display included *
No
Other features
TV tuner integrated
No
HDD user password
Yes
Mac compatibility
No
Remote control included
No
External drive bays
2 x 3,5", 2 x 5,25"
Internal drive bays
2 x 3,5"
Floppy drive installed
No
Brand Image Product code Product Stock Price from
Fujitsu ESPRIMO E7935 Intel® Core™2 Duo 0 GB DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC Fujitsu ESPRIMO E7935 Intel® Core™2 Duo 0 GB DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC
(show image)
S26361-K691-V761 ESPRIMO E7935 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 0 GB DDR2-SDRAM Intel® GMA 4500M Windows Vista Business PC Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 0 GB DDR2-SDRAM Intel® GMA 4500M Windows Vista Business PC
(show image)
S26361-K1002-V111 ESPRIMO C5730 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ESPRIMO P7935 Intel® Core™2 Quad 0 GB DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC Black Fujitsu ESPRIMO P7935 Intel® Core™2 Quad 0 GB DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC Black
(show image)
S26361-K1006-V250 ESPRIMO P7935 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 0 GB DDR2-SDRAM Intel® GMA 4500MHD Small Desktop PC Black Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 0 GB DDR2-SDRAM Intel® GMA 4500MHD Small Desktop PC Black
(show image)
S26361-K1001-V511 Esprimo Q5030 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ESPRIMO P3520 E-Star 5.0 Intel® Pentium® E5200 0 GB DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC Black Fujitsu ESPRIMO P3520 E-Star 5.0 Intel® Pentium® E5200 0 GB DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC Black
(show image)
S26361-K1003-V200 ESPRIMO P3520 E-Star 5.0 0.00
(excl. VAT)
0 (incl. VAT)