location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 0 GB DDR2-SDRAM Intel® GMA 4500MHD Small Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Q
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Esprimo Q5030
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1001-V511
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 0 GB DDR2-SDRAM Intel® GMA 4500MHD Small Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™2 Duo
  • - DDR2-SDRAM 667 MHz
  • - Intel® GMA 4500MHD
  • - Ethernet LAN Bluetooth 2.0+EDR
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor cache
0 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Memory
Internal memory *
0 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
667 MHz
Storage
Total storage capacity *
0 GB
HDD interface
SATA II
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 4500MHD
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
6
DVI port
Yes
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
Yes
Design
Chassis type *
Small Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® GM45 Express
Audio system
HDA
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
No
Compatible operating systems
Windows7 Professional Windows Vista Business (32-bit) Windows Vista Home Basic Windows Vista Home Premium Windows XP Professional
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width *
165 mm
Depth *
165 mm
Height *
50 mm
Weight *
1.7 kg
Package weight
6.7 kg
Display
Display included *
No
Other features
Audio system full duplex
Yes
TV tuner integrated
No
HDD user password
Yes
Package dimensions (WxDxH)
395 x 198 x 284 mm
Mac compatibility
No
Remote control included
No
Audio input
1
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:58:35
Uk has collected 5 expert reviews for Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 0 GB DDR2-SDRAM Intel® GMA 4500MHD Small Desktop PC Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
alphr.com
Updated:
2011-09-26 09:58:35
Businesses looking to reduce operational costs need to focus on their utility bill and one way to make big savings is to stop buying "fat" clients and use smaller, more power efficient desktop PCs. The Fujitsu Esprimo Q5030 is a good candidate, as this...
Bottom line The Q5030 is a pint-sized package that can easily replace a standard desktop PC and makes some big power savings in the process...
67%
expertreviews.co.uk
Updated:
2011-09-26 09:58:35
Fujitsu Siemens tiny Esprimo Q5030 PC is built from laptop components and comes in the same tiny AOpen case used by PC Specialists Impulse 625 and VeryPCs Parkwood II. This is by far the cheapest of the three similar mini PCs, but while the other...
60%
Brand Image Product code Product Stock Price from
Fujitsu ESPRIMO E7935 Intel® Core™2 Duo 0 GB DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC Fujitsu ESPRIMO E7935 Intel® Core™2 Duo 0 GB DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC
(show image)
S26361-K691-V761 ESPRIMO E7935 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ESPRIMO P5730 Intel® Core™2 Quad 0 GB DDR2-SDRAM Intel® GMA 4500M Micro Tower PC Black Fujitsu ESPRIMO P5730 Intel® Core™2 Quad 0 GB DDR2-SDRAM Intel® GMA 4500M Micro Tower PC Black
(show image)
S26361-K1006-V501 Esprimo P5730 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ESPRIMO P7935 Intel® Core™2 Quad 0 GB DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC Black Fujitsu ESPRIMO P7935 Intel® Core™2 Quad 0 GB DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC Black
(show image)
S26361-K1006-V250 ESPRIMO P7935 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ESPRIMO P5635 E85+ AMD Phenom 0 GB DDR2-SDRAM NVIDIA® GeForce® 9200 Windows 7 Home Premium Mini Tower PC Black Fujitsu ESPRIMO P5635 E85+ AMD Phenom 0 GB DDR2-SDRAM NVIDIA® GeForce® 9200 Windows 7 Home Premium Mini Tower PC Black
(show image)
S26361-K1006-V850 ESPRIMO P5635 E85+ 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ESPRIMO P3520 E-Star 5.0 Intel® Pentium® E5200 0 GB DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC Black Fujitsu ESPRIMO P3520 E-Star 5.0 Intel® Pentium® E5200 0 GB DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC Black
(show image)
S26361-K1003-V200 ESPRIMO P3520 E-Star 5.0 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ESPRIMO P7935 E80+ Intel® Core™2 Quad 0 GB DDR2-SDRAM Intel® GMA 4500M Windows 7 Home Premium Micro Tower PC Black Fujitsu ESPRIMO P7935 E80+ Intel® Core™2 Quad 0 GB DDR2-SDRAM Intel® GMA 4500M Windows 7 Home Premium Micro Tower PC Black
(show image)
S26361-K1006-V201 ESPRIMO P7935 E80+ 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ESPRIMO P5730 E-Star 5.0 Intel® Core™2 Quad 0 GB DDR2-SDRAM Intel® GMA 4500M Micro Tower PC Black Fujitsu ESPRIMO P5730 E-Star 5.0 Intel® Core™2 Quad 0 GB DDR2-SDRAM Intel® GMA 4500M Micro Tower PC Black
(show image)
S26361-K1006-V301 Esprimo P5730 E-Star 5.0 0.00
(excl. VAT)
0 (incl. VAT)