location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R530 server 120 GB Rack (2U) Intel® Xeon® E5 v4 E5-2609V4 1.7 GHz 16 GB DDR4-SDRAM 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R530-4267
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:46
The date of the most recent change of this product data-sheet in Icecat.
DELL R530-4267 user manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge R530 server 120 GB Rack (2U) Intel® Xeon® E5 v4 E5-2609V4 1.7 GHz 16 GB DDR4-SDRAM 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 v4 E5-2609V4 1.7 GHz
  • - 16 GB 2133 MHz DDR4-SDRAM
  • - 120 GB DVD-RW
  • - Rack (2U) 750 W
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 v4
Processor model *
E5-2609V4
Processor frequency *
1.7 GHz
Processor cores
8
Processor cache
20 MB
Motherboard chipset
Intel C610
Memory channels supported by processor
Quad
Number of processors installed
1
Thermal Design Power (TDP)
85 W
Processor cache type
Smart Cache
System bus rate
6.4 GT/s
Processor socket
LGA 2011-v3
Processor lithography
14 nm
Processor threads
8
Processor operating modes
64-bit
Stepping
R0
Bus type
QPI
Number of QPI links
2
Processor codename
Broadwell
Tcase
74 °C
Maximum internal memory supported by processor
1.54 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866 MHz
Memory bandwidth supported by processor (max)
59.7 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
40
PCI Express configurations
1x4, 1x8, 1x16
Processor package size
45 x 52.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR2P1
Scalability
2S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
Embedded options available
Yes
Processor series
Intel Xeon E5-2600 v4
Conflict-Free processor
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Memory slots
12
ECC
Yes
Memory clock speed
2133 MHz
Maximum internal memory *
192 GB
Storage
Total storage capacity *
120 GB
Number of HDDs supported
8
Number of SSDs installed
1
SSD capacity
120 GB
RAID support *
Yes
Hot-Plug support
Yes
Optical drive type *
DVD-RW
Supported storage drive interfaces
Serial ATA
Graphics
Discrete graphics card
Yes
On-board graphics card model
Not available
Maximum graphics card memory
16 MB
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB 2.0 ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x4 slots
1
PCI Express x8 slots
1
PCI Express x16 slots
2
PCI Express slots version
3.0
Design
Chassis type *
Rack (2U)
Performance
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
1.2
Software
Compatible operating systems *
Windows Server 2008 SP2 (x86/x64) Windows Server 2012 SP2 (x86/x64) Windows Server 2008 R2 (x64) Windows Server 2012 R2 (x64) Novell SUSE Linux Enterprise Server Red Hat Enterprise Linux VMware vSphere
Processor special features
CPU configuration (max)
2
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel 64
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
92990
Power
Redundant power supply (RPS) support *
Yes
Power supply *
750 W
Number of redundant power supplies installed
1
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Weight & dimensions
Width
482.4 mm
Depth
668 mm
Height
86.8 mm
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:09:42
Uk has collected 1 expert review for DELL PowerEdge R530 server 120 GB Rack (2U) Intel® Xeon® E5 v4 E5-2609V4 1.7 GHz 16 GB DDR4-SDRAM 750 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
storagereview.com
Updated:
2018-06-01 07:09:42
The Dell PowerEdge 13G R530 is a 2U rack server engineered for midrange and virtualized workloads with two sockets for Intel Xeon E5-2600 v3 processors. The R530 is built with Intel's Grantly architecture and a Wellsburg C610 chipset that supports 12 DDR4...
Good Chassis layout for dense internal storage, Up to five PCIe expansion slots with the use of a riser, Entry pricing allows flexible and affordable starting configurations...
Bad Trade-off of maximum supported DRAM compared to R730, Up to 8 3.5-inch drive bays only...
Bottom line The Dell PowerEdge 13G R530 is well-suited to a variety of use cases that can leverage its 3.5-inch drive bays for dense internal storage and its high-performance Xeon E5-2600 v3 compute architecture.Dell PowerEdge R530 Product PageDiscuss This ReviewGA_g...
0%