location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T430 server 128 GB Tower (5U) Intel® Xeon® E5 v4 E5-2609V4 1.7 GHz 8 GB DDR4-SDRAM 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T430-8849
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397064018849
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:22:49
The date of the most recent change of this product data-sheet in Icecat.
DELL T430-8849 user manual (9.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge T430 server 128 GB Tower (5U) Intel® Xeon® E5 v4 E5-2609V4 1.7 GHz 8 GB DDR4-SDRAM 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 v4 E5-2609V4 1.7 GHz
  • - 8 GB 2133 MHz DDR4-SDRAM
  • - 128 GB DVD±RW
  • - Tower (5U) 750 W
More>>>
Powerful, expandable and quiet
Powerful, expandable and quiet

The PowerEdge T430 tower server delivers powerful 2-socket performance, expandability and quiet operation to small businesses and organizations.

The T430 is an ideal choice for a wide range of office workloads, such as:

Workgroup collaboration and productivity
Mail and messaging
File and print serving
Web serving

Deliver peak performance
Deliver peak performance

Accelerate your applications with the latest Intel® Xeon® processor E5-2600 v4 product family and boost memory and I/O performance with:

DDR4 memory that provides as much as 15 percent greater memory bandwidth than previous-generation DDR3 RAM
12 DIMM slots that enable you to expand memory capacity as needed
Six PCIe Gen3 slots that deliver twice the data throughput compared to PCIe Gen2

Scale and adapt with greater versatility
Scale and adapt with greater versatility

A highly flexible design lets you deploy server performance where it's needed and adapt as your requirements change over time.

Install the T430 in a range of environments, thanks to a rackable tower design, short 22-inch depth and quiet acoustics.
Expand your storage with your choice of internal hard-drive form factors and capacities, while protecting data with RAID options.
Adapt to evolving workload demands with an expandable, virtualization-ready platform.

Maximize operational efficiency
Maximize operational efficiency

Save time and reduce potential for error with simplified, intuitive systems management, and help reduce costs with energy-efficient features.

Simplify administration by automating deployment, management and updates with the integrated Dell Remote Access Controller 8 (iDRAC8) with Lifecycle Controller.
Control server availability more effectively by monitoring and managing the health and availability of PowerEdge servers anytime, anywhere through OpenManage Mobile and a handheld device.
Harness your budget with energy-efficient processors, memory and power supplies. Fresh Air 2.0 configurations allow you to operate at extended temperatures without chilled air.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 v4
Processor model *
E5-2609V4
Processor frequency *
1.7 GHz
Processor cores
8
Processor cache
20 MB
Motherboard chipset
Intel C610
Memory channels supported by processor
Quad
Number of processors installed
1
Thermal Design Power (TDP)
85 W
Processor cache type
Smart Cache
System bus rate
6.4 GT/s
Processor socket
LGA 2011-v3
Processor lithography
14 nm
Processor threads
8
Processor operating modes
64-bit
Stepping
R0
Bus type
QPI
Number of QPI links
2
Processor codename
Broadwell
Tcase
74 °C
Maximum internal memory supported by processor
1.54 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866 MHz
Memory bandwidth supported by processor (max)
59.7 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
40
PCI Express configurations
1x4, 1x8, 1x16
Processor package size
45 x 52.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR2P1
Scalability
2S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
Embedded options available
Yes
Processor series
Intel Xeon E5-2600 v4
Conflict-Free processor
Yes
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Memory slots
12
ECC
Yes
Memory clock speed
2133 MHz
Maximum internal memory *
384 GB
Storage
Total storage capacity *
128 GB
Number of HDDs installed
1
Supported HDD sizes
3.5"
Number of SSDs installed
1
SSD capacity
120 GB
RAID support *
Yes
RAID levels
0, 1, 5, 10, 50
Hot-Plug support
Yes
Optical drive type *
DVD±RW
Internal drive bays
8
Graphics
On-board graphics card
Yes
On-board graphics card model
Not available
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB 2.0 ports quantity
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x1 (Gen 2.x) slots
1
PCI Express x8 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
2
PCI Express slots version
3.0
Design
Chassis type *
Tower (5U)
Performance
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
1.2
Software
Compatible operating systems *
Windows Server 2008 SP2 (x86/x64) Windows Server 2012 SP2 (x86/x64) Windows Server 2008 R2 (x64) Windows Server 2012 R2 (x64) Novell SUSE Linux Enterprise Server Red Hat Enterprise Linux VMware vSphere
Processor special features
CPU configuration (max)
2
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel 64
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
92990
Power
Power supply *
750 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Weight & dimensions
Width
430.2 mm
Depth
584 mm
Height
444.3 mm