location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area Universale 360 mobile phone case 14 cm (5.5") Wallet case Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universale 360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTAUNI360LP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595544521
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area Universale 360 mobile phone case 14 cm (5.5") Wallet case Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wallet case 14 cm (5.5") Any brand
  • - Leather
  • - Pink
  • - Card pocket
More>>>
Features
Maximum screen size *
14 cm (5.5")
Features
Compatibility *
Acer: Allegro, Liquid C1, Liquid E, Liquid E1, Liquid Z110, Liquid Z2 Alcatel: Go Play, Idol 4, Idol 4s, OT Idol, OT Idol 2, OT Idol 2 Mini, OT Idol 2 Mini S, OT Idol 2 S, OT Idol 3 (4.7), OT Idol 3 (5.5), OT Idol Mini, OT Idol Ultra, OT M Pop, OT Pop 4, OT Pop 4+, OT Pop 4s, OT Pop C2, OT Pop C3, OT Pop C5, OT Pop C7, OT Pop C9, OT Pop S3, OT Pop S7, OT S Pop, OT Scribe HD, OT Scribe X, OT Star, OT T Pop, OT X Pop, OT903, OT983, OT985, OT991, OT993, OT997, Pixi 3, Pixi 4 (4), Pixi 4 (5) Amazon: Fire Phone Apple: iPhone 3G, iPhone 3GS, iPhone 4, iPhone 4s, iPhone 5, iPhone 5c, iPhone 5s, iPhone 6, iPhone 6s, iPhone 7, iPhone SE, iPod Touch Gen 5, iPod Touch Gen 6 Archos: 40 Cesium, 45C Platinum, 50B Oxygen, 50B Platinum, Neon 45, Neon 50 Asus: Padfone, Zenfone 2 Laser ZE500KL, Zenfone 2 Laser ZE550KL, Zenfone 2 ZE500CL, Zenfone 2 ZE550ML, Zenfone 2 ZE551ML, Zenfone 3 Laser ZC551KL, Zenfone 3 Max ZC520TL, Zenfone 3 ZE520KL, Zenfone 3 ZE552KL, Zenfone 4, Zenfone 5, Zenfone Go 5 ZB500KG, Zenfone Go 5 ZB500KL, Zenfone Go 5,5 HD ZB551KL, Zenfone GO ZC500TG BlackBerry: 9720, 9790 Bold, 9800 Torch, 9900 Bold Touch, Classic, DTEK50, Leap, Priv, Q10, Q5, Z10, Z3, Z30 Brondi: Gladiator 3 HTC: 8S, 8X, Butterfly 3, Desire, Desire 300, Desire 310, Desire 320, Desire 500, Desire 510, Desire 516, Desire 526, Desire 601, Desire 610, Desire 620, Desire 626, Desire Eye, Desire U, Desire V, Desire X, First, Google Nexus One, J Butterfly, One, One (M8), One (M9), One A9, One A9s, One M9+, One mini, One mini 2, One S, One SV, One V, One X, One X+, Rezound, Sensation XE, Sensation XL, Titan, Titan II Haier: Haier W970 Huawei: Ascend D1 Quad XL, Ascend D2, Ascend G300, Ascend G330, Ascend G510, Ascend G525, Ascend G526, Ascend G535, Ascend G6, Ascend G600, Ascend G610, Ascend G615, Ascend G620S, Ascend G630, Ascend G7, Ascend G700, Ascend G730, Ascend G750, Ascend P1, Ascend P2, Ascend P6, Ascend P7, Ascend W1, Ascend Y210, Ascend Y300, Ascend Y330, Ascend Y520, Ascend Y530, Ascend Y550, Ascend Y600, Ascend Y625, Ascend Y635, Enjoy 6, G8, GT3, GX8, Honor, Honor 2, Honor 3c, Honor 4C (G Play mini), Honor 4X, Honor 5C, Honor 5X, Honor 6, Honor 6+, Honor 6X, Honor 7, Honor 7i (Shot X), Honor 8, Honor Holly, Ideos X3 U8510 , Ideos X5 U8800 , Mate 9 Pro, Mate S, Nova, Nova Plus, P8, P8 Lite, P8 Lite Smart, P9, P9 Lite, P9 Plus, Shot X, Sonic U8650, Vision U8850 , Y3 II, Y360, Y5, Y5 II, Y6, Y6 II, Y6 II Compact, Y6 Pro LG: Bello II, F60 D390N, F70 D315, G Flex 2 H955, G Pro Lite D682, G2 D802, G2 Mini, G3 D855, G3 S D722, G3 Stylus D690N, G4 H815, G4 Stylus, G4c, G4s, G5, G5 SE, Google Nexus 4 E960, Google Nexus 5, Joy, K10, K3, K4, K5 (X220), K7 (X210), K8, L Bello D331, L Fino D290N, L50 D213N, L60 X140, L65 D280N, L70, L80, L90, Leon, Magna, Nexus 5X, Nitro HD, Optimus 3D Max P720 , Optimus 3D P920 , Optimus 4X HD P880 , Optimus Dual P990 , Optimus F5, Optimus F6 D505, Optimus F7, Optimus G E975 , Optimus G Pro E986 , Optimus Hub E510 , Optimus L4 II E440 , Optimus L5 E610 , Optimus L5 II E460 , Optimus L7 II P710 , Optimus L7 P700 , Optimus L9 II D605, Optimus L9 P760 , Optimus net dual P698 , Optimus Net P690 , Spirit 4G, Wine smart, X cam, X power (K220), X screen, X skin, X5, Zero Lenovo: Vibe K5 Mediacom: Phonepad duo G501, Phonepad duo S501, Phonepad duo S551U, Phonepad duo X500, Phonepad duo X510U, Phonepad duo X550U Meizu: M3 Note, M3S, M5, MX6, Pro 6, U20 Microsoft: Lumia 430, Lumia 435, Lumia 532, Lumia 535, Lumia 540, Lumia 550, Lumia 640, Lumia 650, Lumia 950, Lumia 950 XL Motorola: Fire, Moto E (gen 2), Moto G, Moto G (2014), Moto G (gen 3), Moto G4, Moto G4 Play, Moto G4 Plus, Moto X Force, Moto X Play, Moto X Style, Pro, RAZR HD, RAZR M, RAZR MAXX HD, XT390, XT550 Motosmart, XT890 RAZR i NGM: Billy, Dynamic Racing 3, Dynamic Stylo +, Escape, Forward Prime, Forward Ruby, Racing 2, Racing GP, Shake, Zero Nokia: 3300, 808 PureView, Asha 201, Asha 205, Asha 302, C3-00, Lumia 1020, Lumia 505, Lumia 510, Lumia 520, Lumia 525, Lumia 530, Lumia 610, Lumia 620, Lumia 625, Lumia 630, Lumia 630 dual sim, Lumia 635, Lumia 710, Lumia 720, Lumia 730, Lumia 735, Lumia 800, Lumia 820, Lumia 830, Lumia 900, Lumia 920, Lumia 925, Lumia 928, Lumia 930, X, X+, XL OnePlus: One, OnePlus X Panasonic: Eluga Samsung: Ativ S i8750, C6712 Duos, Ch@t TxT S3350, Corby 2 S3850, Focus 2 I667, Galaxy A3, Galaxy A3 (2016), Galaxy A5, Galaxy A5 (2016), Galaxy A7 (2016), Galaxy A7 700F, Galaxy Ace 2 i8160, Galaxy Ace 3 3G S7270, Galaxy Ace 3 duos S7272, Galaxy Ace 3 LTE S7275, Galaxy Ace 4 G357FZ, Galaxy Ace Advance S6800, Galaxy Ace Duos S6802, Galaxy Ace J1 SM110F, Galaxy Ace Plus S7500, Galaxy Ace S5830, Galaxy Ace S5830i, Galaxy Ace Style G310, Galaxy Alpha G850F, Galaxy Beam i8520, Galaxy Beam i8530, Galaxy C5, Galaxy Camera, Galaxy Core Dual i8262, Galaxy Core i8260, Galaxy Core II G355, Galaxy Core Lite LTE, Galaxy Core LTE G386, Galaxy Core Plus G3500, Galaxy Core Prime G360F, Galaxy E5 E500F, Galaxy E7 E700F, Galaxy Express i8730, Galaxy Express II G3815, Galaxy Fame Lite Duos S6792, Galaxy Fame Lite S6790, Galaxy Fame S6810, Galaxy Fit S5670, Galaxy Gio S5660, Galaxy Grand 2 G7105, Galaxy Grand Duos i9082, Galaxy Grand i9080, Galaxy Grand Neo i9060, Galaxy Grand Neo Plus i9060i, Galaxy Grand Prime G530F, Galaxy i7500, Galaxy J1, Galaxy J1 (2016), Galaxy J1 mini (2016), Galaxy J2 Prime, Galaxy J3 (2016), Galaxy J3 (2017), Galaxy J5 (2016), Galaxy J5 J500F, Galaxy J5 Prime, Galaxy J7 (2016), Galaxy J7 J700F, Galaxy J7 Prime, Galaxy K Zoom C115, Galaxy Lite i5700, Galaxy Mini i5800, Galaxy Mini Pro i5510, Galaxy Next S5570, Galaxy Next Turbo S5570i, Galaxy Nexus i9250, Galaxy Note 3 dual N9002, Galaxy Note 3 LTE N9005, Galaxy Note 3 N9000, Galaxy Note 3 Neo, Galaxy Note 4 N910F, Galaxy Note 5, Galaxy Note 7, Galaxy Note Edge N915FY, Galaxy Note II LTE N7105, Galaxy Note II N7100, Galaxy Note N7000, Galaxy Premier i9260, Galaxy R i9103, Galaxy S Advance i9070, Galaxy S Duos S7562, Galaxy S i9000, Galaxy S II i9100, Galaxy S II LTE i9100M, Galaxy S II NFC i9100P, Galaxy S II Plus i9105, Galaxy S III i9300, Galaxy S III LTE i9305, Galaxy S III Mini i8190, Galaxy S III Mini VE i8200, Galaxy S III Neo I9301, Galaxy S Plus i9001, Galaxy S4 Active i9295, Galaxy S4 i9500, Galaxy S4 i9515 Value Edition, Galaxy S4 LTE i9505, Galaxy S4 LTE+ i9506, Galaxy S4 Mini i9190, Galaxy S4 Mini LTE i9195, Galaxy S4 Zoom C1010, Galaxy S5 Active, Galaxy S5 G900F, Galaxy S5 mini G800F, Galaxy S5 Neo G903F, Galaxy S5 Plus G901F, Galaxy S6 active G890, Galaxy S6 Duos, Galaxy S6 Edge G925F, Galaxy S6 Edge+, Galaxy S6 G920F, Galaxy S7, Galaxy S7 Edge, Galaxy SL i9003, Galaxy Trend 2 G313HN, Galaxy Trend 2 Lite G318, Galaxy Trend Lite S7390 , Galaxy Trend Lite S7392 duos, Galaxy Trend Plus duos S7582, Galaxy Trend Plus S7580, Galaxy Trend S7560, Galaxy W i8150, Galaxy Win Duos i8552, Galaxy Win i8550, Galaxy Xcover 2 S7710, Galaxy Xcover S5690, Galaxy Y Duos S6102, Galaxy Y Pro B5510, Galaxy Y Pro Duos B5512, Galaxy Young 2 G130, Google Nexus S, Nexus S i9023, Omnia 7 i8700, Omnia HD i8910, Omnia i900, Omnia II i8000, Omnia W i8350, Wave 2 S8530, Wave 3 S8600, Wave S8500, Wave Y S5380 Sony: Xperia Acro S, Xperia C4, Xperia E, Xperia E1, Xperia E3, Xperia E4 Dual, Xperia E4g, Xperia E5, Xperia Go, Xperia J, Xperia L, Xperia M, Xperia M2, Xperia M2 Aqua, Xperia M4 Aqua, Xperia M5, Xperia Neo L, Xperia P, Xperia SP, Xperia T, Xperia T3, Xperia TX, Xperia V, Xperia X, Xperia X Compact, Xperia X Performance, Xperia XA, Xperia XZ, Xperia Z, Xperia Z1, Xperia Z1 Compact, Xperia Z2, Xperia Z3, Xperia Z3 Compact, Xperia Z3+, Xperia Z5, Xperia Z5 Compact, Xperia Z5 Premium, Xperia ZL, Xperia ZR Sony-Ericsson: Xperia Arc S, Xperia Play Universale: Dispositivi fino a 5,5 Vodafone: Ideos X5, Smart 4 Classic, Smart 4 Power, Smart 4 Turbo, Smart 4G, Smart First 6, Smart III 975 , Smart Mini 875 , Smart Prime, Smart Speed, Smart Ultra, Sonic Wiko: Birdy, Bloom, Darkmoon, Fever, Getaway, Goa, Highway, Highway Pure 4G, Highway Signs, Highway Star 4G, Iggy, Jerry, Jimmy, Kite, Lenny, Lenny 2, Lenny 3, Ozzy, Pulp 4G, Rainbow, Rainbow Jam, Rainbow Jam 4G, Rainbow Lite, Rainbow Lite 4G, Rainbow UP 4G, Ridge 4G, Robby, Selfie 4G, Slide 2, Sunny, Sunset, Sunset 2, U Feel, Wax Wind: Smart Yota: Yotaphone 2 ZTE: Axon 7 mini, Blade A430, Blade A450, Blade Apex 2, Blade G Lux, Blade V7, Blade V7 Lite, Nubia Z11
Case type *
Wallet case
Material *
Leather
Product colour *
Pink
Surface coloration
Monochromatic
Brand compatibility *
Any brand
Closure type
Magnetic closure
Card pocket
Yes
Number of card pockets
1
Packaging data
Package width
195 mm
Package depth
120 mm
Package height
20 mm
Package weight
125 g
Other features
Non-slip surface
Yes
Brand Image Product code Product Stock Price from
Area CSTTPUC8509BKK mobile phone case 14.5 cm (5.7") Folio Black Area CSTTPUC8509BKK mobile phone case 14.5 cm (5.7") Folio Black
(show image)
CSTTPUC8509BKK CSTTPUC8509BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC8508BKK mobile phone case 14 cm (5.5") Folio Black Area CSTTPUC8508BKK mobile phone case 14 cm (5.5") Folio Black
(show image)
CSTTPUC8508BKK CSTTPUC8508BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC8505BKK mobile phone case 13.2 cm (5.2") Folio Black Area CSTTPUC8505BKK mobile phone case 13.2 cm (5.2") Folio Black
(show image)
CSTTPUC8505BKK CSTTPUC8505BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC8504BKK mobile phone case 14 cm (5.5") Folio Black Area CSTTPUC8504BKK mobile phone case 14 cm (5.5") Folio Black
(show image)
CSTTPUC8504BKK CSTTPUC8504BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2023BKK mobile phone case 12.7 cm (5") Folio Black Area CSTTPUA2023BKK mobile phone case 12.7 cm (5") Folio Black
(show image)
CSTTPUA2023BKK CSTTPUA2023BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Blue Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Blue
(show image)
CSTAUNI360MB Universale 360 0.00
(excl. VAT)
0 (incl. VAT)
Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Black Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Black
(show image)
CSTAUNI360MK Universale 360 0.00
(excl. VAT)
0 (incl. VAT)
Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Orange Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Orange
(show image)
CSTAUNI360MO Universale 360 0.00
(excl. VAT)
0 (incl. VAT)
Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Blue Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Blue
(show image)
CSTAUNI360MP Universale 360 0.00
(excl. VAT)
0 (incl. VAT)
Area Universale 360 mobile phone case 14 cm (5.5") Wallet case Orange Area Universale 360 mobile phone case 14 cm (5.5") Wallet case Orange
(show image)
CSTAUNI360LO Universale 360 0.00
(excl. VAT)
0 (incl. VAT)