location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area BLTA1992 mobile phone spare part Battery Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BLTA1992
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLTA1992
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595491054
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area BLTA1992 mobile phone spare part Battery Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Brand compatibility: Samsung
  • - Lithium-Ion (Li-Ion)
  • - 3100 mAh 11.8 Wh
  • - Black
More>>>
Features
Product type *
Battery
Brand compatibility *
Samsung
Product colour
Black
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
3100 mAh
Battery voltage
3.8 V
Battery capacity
11.8 Wh
Packaging data
Package width
175 mm
Package depth
70 mm
Package height
15 mm
Package weight
80 g
Other features
Compatible products
Samsung Galaxy Note 3 Neo
Quantity
1
Number of batteries included
1 pc(s)
Brand Image Product code Product Stock Price from
Area BLTA2013 mobile phone spare part Battery Area BLTA2013 mobile phone spare part Battery
(show image)
BLTA2013 BLTA2013 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA2007 mobile phone spare part Battery Area BLTA2007 mobile phone spare part Battery
(show image)
BLTA2007 BLTA2007 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA2006 mobile phone spare part Battery Area BLTA2006 mobile phone spare part Battery
(show image)
BLTA2006 BLTA2006 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA815 mobile phone spare part Battery Black Area BLTA815 mobile phone spare part Battery Black
(show image)
BLTA815 BLTA815 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA805 mobile phone spare part Battery Black Area BLTA805 mobile phone spare part Battery Black
(show image)
BLTA805 BLTA805 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA800 mobile phone spare part Battery Black Area BLTA800 mobile phone spare part Battery Black
(show image)
BLTA800 BLTA800 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA5028 mobile phone spare part Battery Black, White Area BLTA5028 mobile phone spare part Battery Black, White
(show image)
BLTA5028 BLTA5028 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA5025 mobile phone spare part Battery Black Area BLTA5025 mobile phone spare part Battery Black
(show image)
BLTA5025 BLTA5025 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA5023 mobile phone spare part Battery Black, White Area BLTA5023 mobile phone spare part Battery Black, White
(show image)
BLTA5023 BLTA5023 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA5022 mobile phone spare part Battery Black Area BLTA5022 mobile phone spare part Battery Black
(show image)
BLTA5022 BLTA5022 0.00
(excl. VAT)
0 (incl. VAT)