location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CSTTPUA5044BKGP mobile phone case 12.7 cm (5") Flip case Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSTTPUA5044BKGP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTTPUA5044BKGP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595528750
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area CSTTPUA5044BKGP mobile phone case 12.7 cm (5") Flip case Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flip case 12.7 cm (5") Huawei
  • - Thermoplastic polyurethane (TPU)
  • - Pink
  • - Dust resistant, Scratch resistant, Shock resistant
More>>>
Features
Maximum screen size *
12.7 cm (5")
Compatibility *
Huawei Y6
Case type *
Flip case
Material *
Thermoplastic polyurethane (TPU)
Product colour *
Pink
Surface coloration
Monochromatic
Brand compatibility *
Huawei
Features
Closure type
Magnetic closure
Protection features
Dust resistant, Scratch resistant, Shock resistant
Packaging data
Package width
100 mm
Package depth
20 mm
Package height
175 mm
Package weight
75 g
Brand Image Product code Product Stock Price from
Area TPUSA5044TF mobile phone case 12.7 cm (5") Cover Fuchsia Area TPUSA5044TF mobile phone case 12.7 cm (5") Cover Fuchsia
(show image)
TPUSA5044TF TPUSA5044TF 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5044TLB mobile phone case 12.7 cm (5") Cover Blue Area TPUSA5044TLB mobile phone case 12.7 cm (5") Cover Blue
(show image)
TPUSA5044TLB TPUSA5044TLB 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA5044BKK mobile phone case 12.7 cm (5") Flip case Black Area CSTTPUA5044BKK mobile phone case 12.7 cm (5") Flip case Black
(show image)
CSTTPUA5044BKK CSTTPUA5044BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA5044BKGN mobile phone case 12.7 cm (5") Flip case Lime Area CSTTPUA5044BKGN mobile phone case 12.7 cm (5") Flip case Lime
(show image)
CSTTPUA5044BKGN CSTTPUA5044BKGN 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA5044BKGD mobile phone case 12.7 cm (5") Flip case Gold Area CSTTPUA5044BKGD mobile phone case 12.7 cm (5") Flip case Gold
(show image)
CSTTPUA5044BKGD CSTTPUA5044BKGD 0.00
(excl. VAT)
0 (incl. VAT)