location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUA1992 mobile phone case 14 cm (5.5") Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUA1992
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUA1992
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595506741
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:24:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area TPUA1992 mobile phone case 14 cm (5.5") Cover Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 14 cm (5.5") Samsung
  • - Thermoplastic polyurethane (TPU)
  • - Black
More>>>
Features
Maximum screen size *
14 cm (5.5")
Compatibility *
Galaxy Note 3 Neo
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product colour *
Black
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Packaging content
Screen protector
Yes
Packaging data
Package width
100 mm
Package depth
15 mm
Package height
175 mm
Package weight
90 g
Brand Image Product code Product Stock Price from
Area TPUSA2055C mobile phone case 14.5 cm (5.7") Cover Transparent Area TPUSA2055C mobile phone case 14.5 cm (5.7") Cover Transparent
(show image)
TPUSA2055C TPUSA2055C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2050C mobile phone case 14 cm (5.5") Cover Transparent Area TPUSA2050C mobile phone case 14 cm (5.5") Cover Transparent
(show image)
TPUSA2050C TPUSA2050C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2049C mobile phone case 13.2 cm (5.2") Cover Transparent Area TPUSA2049C mobile phone case 13.2 cm (5.2") Cover Transparent
(show image)
TPUSA2049C TPUSA2049C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2048C mobile phone case 12.7 cm (5") Cover Transparent Area TPUSA2048C mobile phone case 12.7 cm (5") Cover Transparent
(show image)
TPUSA2048C TPUSA2048C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2047C mobile phone case 11.4 cm (4.5") Cover Transparent Area TPUSA2047C mobile phone case 11.4 cm (4.5") Cover Transparent
(show image)
TPUSA2047C TPUSA2047C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2040TGN mobile phone case 12.9 cm (5.1") Cover Lime, Transparent Area TPUSA2040TGN mobile phone case 12.9 cm (5.1") Cover Lime, Transparent
(show image)
TPUSA2040TGN TPUSA2040TGN 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2040TF mobile phone case 12.9 cm (5.1") Cover Fuchsia Area TPUSA2040TF mobile phone case 12.9 cm (5.1") Cover Fuchsia
(show image)
TPUSA2040TF TPUSA2040TF 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2040C mobile phone case 12.9 cm (5.1") Cover Transparent Area TPUSA2040C mobile phone case 12.9 cm (5.1") Cover Transparent
(show image)
TPUSA2040C TPUSA2040C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2039C mobile phone case 14 cm (5.5") Cover Transparent Area TPUSA2039C mobile phone case 14 cm (5.5") Cover Transparent
(show image)
TPUSA2039C TPUSA2039C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2034C mobile phone case 12.7 cm (5") Cover Transparent Area TPUSA2034C mobile phone case 12.7 cm (5") Cover Transparent
(show image)
TPUSA2034C TPUSA2034C 0.00
(excl. VAT)
0 (incl. VAT)