location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area BTASMART headphones/headset Wireless Ear-hook Car Micro-USB Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BTASMART
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BTASMART
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595503672
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area BTASMART headphones/headset Wireless Ear-hook Car Micro-USB Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Car Ear-hook Headset
  • - Wireless USB connectivity Bluetooth 10 m
  • - Intraaural
  • - Microphone type: Built-in
  • - Built-in battery Lithium
More>>>
Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Car
Headset type
Monaural
Product colour *
Black
Compatible products
Apple : iPhone 7, iPhone 7 Plus
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
No
2x 3.5 mm connectors
No
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Wireless range
10 m
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Built-in
Battery
Battery type
Built-in battery
Battery technology
Lithium
Rechargeable battery
Yes
Talk time
4 h
Battery recharge time
1.5 h
Standby time
100 h
Charging time
1.5 h
Weight & dimensions
Weight
10 g
Packaging data
Package width
182 mm
Package depth
54 mm
Package height
30 mm
Package weight
40 g
Other features
2.5 mm connector
No
Number of products included
1 pc(s)
Brand compatibility
Apple
Brand Image Product code Product Stock Price from
Area BACK headphones/headset Wireless In-ear Bluetooth Black Area BACK headphones/headset Wireless In-ear Bluetooth Black
(show image)
BACK BACK 0.00
(excl. VAT)
0 (incl. VAT)
Area BTACOOL headphones/headset Wireless Ear-hook Bluetooth Black Area BTACOOL headphones/headset Wireless Ear-hook Bluetooth Black
(show image)
BTACOOL BTACOOL 0.00
(excl. VAT)
0 (incl. VAT)