location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CSTA2025HLUXGD mobile phone case 12.9 cm (5.1") Wallet case Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSTA2025HLUXGD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTA2025HLUXGD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595513688
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:28:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area CSTA2025HLUXGD mobile phone case 12.9 cm (5.1") Wallet case Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wallet case 12.9 cm (5.1") Samsung
  • - Gold
  • - Scratch resistant
  • - Card pocket
More>>>
Features
Maximum screen size *
12.9 cm (5.1")
Compatibility *
Galaxy S6 Edge G925F
Case type *
Wallet case
Product colour *
Gold
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Card pocket
Yes
Features
Protection features
Scratch resistant
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
180 mm
Package depth
110 mm
Package height
20 mm
Package weight
100 g
Brand Image Product code Product Stock Price from
Area CSTA7005HLUXS mobile phone case 14 cm (5.5") Wallet case Silver Area CSTA7005HLUXS mobile phone case 14 cm (5.5") Wallet case Silver
(show image)
CSTA7005HLUXS CSTA7005HLUXS 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA7005HLUXGP mobile phone case 14 cm (5.5") Wallet case Pink gold Area CSTA7005HLUXGP mobile phone case 14 cm (5.5") Wallet case Pink gold
(show image)
CSTA7005HLUXGP CSTA7005HLUXGP 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA7005HLUXGD mobile phone case 14 cm (5.5") Wallet case Gold Area CSTA7005HLUXGD mobile phone case 14 cm (5.5") Wallet case Gold
(show image)
CSTA7005HLUXGD CSTA7005HLUXGD 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2040HLUXW mobile phone case 12.9 cm (5.1") Wallet case White Area CSTA2040HLUXW mobile phone case 12.9 cm (5.1") Wallet case White
(show image)
CSTA2040HLUXW CSTA2040HLUXW 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2040HLUXS mobile phone case 12.9 cm (5.1") Wallet case Silver Area CSTA2040HLUXS mobile phone case 12.9 cm (5.1") Wallet case Silver
(show image)
CSTA2040HLUXS CSTA2040HLUXS 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2040HLUXGD mobile phone case 12.9 cm (5.1") Wallet case Gold Area CSTA2040HLUXGD mobile phone case 12.9 cm (5.1") Wallet case Gold
(show image)
CSTA2040HLUXGD CSTA2040HLUXGD 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2039HLUXW mobile phone case 14 cm (5.5") Wallet case White Area CSTA2039HLUXW mobile phone case 14 cm (5.5") Wallet case White
(show image)
CSTA2039HLUXW CSTA2039HLUXW 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2039HLUXS mobile phone case 14 cm (5.5") Wallet case Silver Area CSTA2039HLUXS mobile phone case 14 cm (5.5") Wallet case Silver
(show image)
CSTA2039HLUXS CSTA2039HLUXS 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2039HLUXK mobile phone case 14 cm (5.5") Wallet case Black Area CSTA2039HLUXK mobile phone case 14 cm (5.5") Wallet case Black
(show image)
CSTA2039HLUXK CSTA2039HLUXK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2039HLUXGD mobile phone case 14 cm (5.5") Wallet case Gold Area CSTA2039HLUXGD mobile phone case 14 cm (5.5") Wallet case Gold
(show image)
CSTA2039HLUXGD CSTA2039HLUXGD 0.00
(excl. VAT)
0 (incl. VAT)