location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area Glitter mobile phone case 12.7 cm (5") Cover Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glitter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUA2034GGD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595534379
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:58:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area Glitter mobile phone case 12.7 cm (5") Cover Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 12.7 cm (5") Samsung
  • - Thermoplastic polyurethane (TPU)
  • - Gold
  • - Shock resistant
More>>>
Features
Maximum screen size *
12.7 cm (5")
Compatibility *
Galaxy J5
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product colour *
Gold
Brand compatibility *
Samsung
Features
Protection features
Shock resistant
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
15 mm
Package weight
60 g
Brand Image Product code Product Stock Price from
Area Glitter mobile phone case Area Glitter mobile phone case
(show image)
TPUA2034GP Glitter 0.00
(excl. VAT)
0 (incl. VAT)
Area Glitter mobile phone case 12.7 cm (5") Cover Black Area Glitter mobile phone case 12.7 cm (5") Cover Black
(show image)
TPUA2034GK Glitter 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2034K mobile phone case 12.7 cm (5") Flip case Black Area CSTTPUA2034K mobile phone case 12.7 cm (5") Flip case Black
(show image)
CSTTPUA2034K CSTTPUA2034K 0.00
(excl. VAT)
0 (incl. VAT)