location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area Glitter mobile phone case 10.2 cm (4") Cover Green, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glitter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUA7015GGN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595532580
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:59:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area Glitter mobile phone case 10.2 cm (4") Cover Green, Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 10.2 cm (4") Apple
  • - Thermoplastic polyurethane (TPU)
  • - Green, Transparent
  • - Shock resistant
More>>>
Features
Maximum screen size *
10.2 cm (4")
Compatibility *
iPhone 5/iPhone 5s/iPhone SE
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product colour *
Green, Transparent
Surface coloration
Monochromatic
Features
Brand compatibility *
Apple
Protection features
Shock resistant
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
15 mm
Package weight
55 g
Brand Image Product code Product Stock Price from
Area TPU1105UGUALEGD mobile phone case 10.2 cm (4") Cover Gold, Transparent, White Area TPU1105UGUALEGD mobile phone case 10.2 cm (4") Cover Gold, Transparent, White
(show image)
TPU1105UGUALEGD TPU1105UGUALEGD 0.00
(excl. VAT)
0 (incl. VAT)
Area TPU1105PDPS mobile phone case 10.2 cm (4") Cover Silver Area TPU1105PDPS mobile phone case 10.2 cm (4") Cover Silver
(show image)
TPU1105PDPS TPU1105PDPS 0.00
(excl. VAT)
0 (incl. VAT)
Area Glitter mobile phone case 10.2 cm (4") Cover Orange, Transparent Area Glitter mobile phone case 10.2 cm (4") Cover Orange, Transparent
(show image)
TPUA7015GO Glitter 0.00
(excl. VAT)
0 (incl. VAT)
Area Glitter mobile phone case 10.2 cm (4") Cover Blue, Transparent Area Glitter mobile phone case 10.2 cm (4") Cover Blue, Transparent
(show image)
TPUA7015GLB Glitter 0.00
(excl. VAT)
0 (incl. VAT)
Area Glitter mobile phone case 10.2 cm (4") Cover Black, Transparent Area Glitter mobile phone case 10.2 cm (4") Cover Black, Transparent
(show image)
TPUA7015GK Glitter 0.00
(excl. VAT)
0 (incl. VAT)
Area Glitter mobile phone case 10.2 cm (4") Cover Pink gold, Transparent Area Glitter mobile phone case 10.2 cm (4") Cover Pink gold, Transparent
(show image)
TPUA7015GGP Glitter 0.00
(excl. VAT)
0 (incl. VAT)
Area Glitter mobile phone case 10.2 cm (4") Cover Gold, Transparent Area Glitter mobile phone case 10.2 cm (4") Cover Gold, Transparent
(show image)
TPUA7015GGD Glitter 0.00
(excl. VAT)
0 (incl. VAT)
Area TPU1105PDPGD mobile phone case 10.2 cm (4") Cover Gold Area TPU1105PDPGD mobile phone case 10.2 cm (4") Cover Gold
(show image)
TPU1105PDPGD TPU1105PDPGD 0.00
(excl. VAT)
0 (incl. VAT)