location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CSTTPUC2062BKK mobile phone case 14.5 cm (5.7") Folio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSTTPUC2062BKK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTTPUC2062BKK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595544002
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:16:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area CSTTPUC2062BKK mobile phone case 14.5 cm (5.7") Folio Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 14.5 cm (5.7") Samsung
  • - Faux leather, Thermoplastic polyurethane (TPU)
  • - Black
  • - Card pocket
More>>>
Features
Maximum screen size *
14.5 cm (5.7")
Compatibility *
Samsung Galaxy A7 (2017)
Case type *
Folio
Material *
Faux leather, Thermoplastic polyurethane (TPU)
Product colour *
Black
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Closure type
Magnetic closure
Features
Card pocket
Yes
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
20 mm
Package weight
90 g
Brand Image Product code Product Stock Price from
Area CSTTPUC8503BKK mobile phone case 14 cm (5.5") Folio Black Area CSTTPUC8503BKK mobile phone case 14 cm (5.5") Folio Black
(show image)
CSTTPUC8503BKK CSTTPUC8503BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC6510BKK mobile phone case 13.5 cm (5.3") Folio Black Area CSTTPUC6510BKK mobile phone case 13.5 cm (5.3") Folio Black
(show image)
CSTTPUC6510BKK CSTTPUC6510BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC6508BKK mobile phone case 12.7 cm (5") Folio Black Area CSTTPUC6508BKK mobile phone case 12.7 cm (5") Folio Black
(show image)
CSTTPUC6508BKK CSTTPUC6508BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC5075BKK mobile phone case 14 cm (5.5") Folio Black Area CSTTPUC5075BKK mobile phone case 14 cm (5.5") Folio Black
(show image)
CSTTPUC5075BKK CSTTPUC5075BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC5074BKK mobile phone case 13.2 cm (5.2") Folio Black Area CSTTPUC5074BKK mobile phone case 13.2 cm (5.2") Folio Black
(show image)
CSTTPUC5074BKK CSTTPUC5074BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC5073BKK mobile phone case 12.9 cm (5.1") Folio Black Area CSTTPUC5073BKK mobile phone case 12.9 cm (5.1") Folio Black
(show image)
CSTTPUC5073BKK CSTTPUC5073BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC5071BKK mobile phone case 13.2 cm (5.2") Folio Black Area CSTTPUC5071BKK mobile phone case 13.2 cm (5.2") Folio Black
(show image)
CSTTPUC5071BKK CSTTPUC5071BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC5070BKK mobile phone case 14 cm (5.5") Folio Black Area CSTTPUC5070BKK mobile phone case 14 cm (5.5") Folio Black
(show image)
CSTTPUC5070BKK CSTTPUC5070BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC5069BKK mobile phone case 14 cm (5.5") Folio Black Area CSTTPUC5069BKK mobile phone case 14 cm (5.5") Folio Black
(show image)
CSTTPUC5069BKK CSTTPUC5069BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC5068BKK mobile phone case 15 cm (5.9") Folio Black Area CSTTPUC5068BKK mobile phone case 15 cm (5.9") Folio Black
(show image)
CSTTPUC5068BKK CSTTPUC5068BKK 0.00
(excl. VAT)
0 (incl. VAT)