location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CSTUNILW mobile phone case Holster White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSTUNILW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTUNILW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595489235
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area CSTUNILW mobile phone case Holster White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Holster Any brand
  • - Faux leather
  • - White
  • - Dust resistant, Scratch resistant, Shock resistant
More>>>
Features
Case type *
Holster
Material *
Faux leather
Product colour *
White
Surface coloration
Monochromatic
Brand compatibility *
Any brand
Protection features
Dust resistant, Scratch resistant, Shock resistant
Weight & dimensions
Width
84 mm
Weight & dimensions
Height
142 mm
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
20 mm
Package weight
40 g
Other features
Number of products included
1 pc(s)
Brand Image Product code Product Stock Price from
Area CSTTPUC2050BKK mobile phone case 14 cm (5.5") Flip case Black Area CSTTPUC2050BKK mobile phone case 14 cm (5.5") Flip case Black
(show image)
CSTTPUC2050BKK CSTTPUC2050BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNILB mobile phone case 11.9 cm (4.7") Pull case Blue Area CSTUNILB mobile phone case 11.9 cm (4.7") Pull case Blue
(show image)
CSTUNILB CSTUNILB 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIMGN mobile phone case Holster Blue Area CSTUNIMGN mobile phone case Holster Blue
(show image)
CSTUNIMGN CSTUNIMGN 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNILGN mobile phone case Holster Blue Area CSTUNILGN mobile phone case Holster Blue
(show image)
CSTUNILGN CSTUNILGN 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIM mobile phone case Holster Black Area CSTUNIM mobile phone case Holster Black
(show image)
CSTUNIM CSTUNIM 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIMF mobile phone case Holster Purple Area CSTUNIMF mobile phone case Holster Purple
(show image)
CSTUNIMF CSTUNIMF 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNILF mobile phone case Holster Purple Area CSTUNILF mobile phone case Holster Purple
(show image)
CSTUNILF CSTUNILF 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIMB mobile phone case Holster Blue Area CSTUNIMB mobile phone case Holster Blue
(show image)
CSTUNIMB CSTUNIMB 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIMW mobile phone case Holster White Area CSTUNIMW mobile phone case Holster White
(show image)
CSTUNIMW CSTUNIMW 0.00
(excl. VAT)
0 (incl. VAT)
Area X-Force mobile phone case 11.9 cm (4.7") Cover Transparent Area X-Force mobile phone case 11.9 cm (4.7") Cover Transparent
(show image)
CRCBMPA7017ASW X-Force 0.00
(excl. VAT)
0 (incl. VAT)