location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area Elegant Crystal mobile phone case 11.9 cm (4.7") Folio Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elegant Crystal
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTCRCA7017BKS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595538292
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area Elegant Crystal mobile phone case 11.9 cm (4.7") Folio Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 11.9 cm (4.7") Apple
  • - Fabric, Polycarbonate
  • - Silver
  • - Scratch resistant
More>>>
Features
Maximum screen size *
11.9 cm (4.7")
Compatibility *
iPhone 7
Case type *
Folio
Material *
Fabric, Polycarbonate
Product colour *
Silver
Surface coloration
Monochromatic
Features
Brand compatibility *
Apple
Protection features
Scratch resistant
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
15 mm
Package weight
70 g
Brand Image Product code Product Stock Price from
Area CRCA7018DEFC mobile phone case 11.9 cm (4.7") Cover Transparent Area CRCA7018DEFC mobile phone case 11.9 cm (4.7") Cover Transparent
(show image)
CRCA7018DEFC CRCA7018DEFC 0.00
(excl. VAT)
0 (incl. VAT)
Area CRCA7018DEFB mobile phone case 11.9 cm (4.7") Cover Blue Area CRCA7018DEFB mobile phone case 11.9 cm (4.7") Cover Blue
(show image)
CRCA7018DEFB CRCA7018DEFB 0.00
(excl. VAT)
0 (incl. VAT)
Area CRCA7017DEFP mobile phone case 11.9 cm (4.7") Cover Pink, Transparent Area CRCA7017DEFP mobile phone case 11.9 cm (4.7") Cover Pink, Transparent
(show image)
CRCA7017DEFP CRCA7017DEFP 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJ7UNI mobile phone case 11.9 cm (4.7") Cover Multicolour
(show image)
BJ7UNI BJ7UNI 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJ7TRTN mobile phone case 11.9 cm (4.7") Cover Multicolour
(show image)
BJ7TRTN BJ7TRTN 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJ7POPFRIES mobile phone case 11.9 cm (4.7") Cover Multicolour
(show image)
BJ7POPFRIES BJ7POPFRIES 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJ7ICE mobile phone case 11.9 cm (4.7") Cover Multicolour, Transparent
(show image)
BJ7ICE BJ7ICE 0.00
(excl. VAT)
0 (incl. VAT)