More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Area PRTA600 mobile phone screen/back protector Clear screen protector ZTE 2 pc(s)
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRTA600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRTA600
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595515378
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
39819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
14 Mar 2024 17:16:47
The date of the most recent change of this product data-sheet in Icecat.
Features
Protector type
*
Clear screen protector
Compatibility
*
Blade A430
Maximum screen size
11.4 cm (4.5")
Device type
Mobile phone/Smartphone
Brand compatibility
*
ZTE
Packaging content
Quantity per pack
*
2 pc(s)
Packaging data
Package width
175 mm
Package depth
90 mm
Package height
3 mm
Package weight
35 g
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
PRTA6031 | PRTA6031 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
PRTA6030 | PRTA6030 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
PRTA603 | PRTA603 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
PRTA6025 | PRTA6025 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
PRTA6022 | PRTA6022 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
PRTA6021 | PRTA6021 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
PRTA6020 | PRTA6020 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
PRTA602 | PRTA602 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
PRTA601 | PRTA601 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
PRTA803 | PRTA803 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|