location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area PRTA7005AF mobile phone screen/back protector Clear screen protector Apple 2 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRTA7005AF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRTA7005AF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595499449
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:54:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area PRTA7005AF mobile phone screen/back protector Clear screen protector Apple 2 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear screen protector 14 cm (5.5") Apple
  • - Transparent
  • - Scratch resistant
  • - Durable screen protection‎ Rounded edges
  • - Dry application Fingerprint resistant
  • - 2 pc(s)
More>>>
Features
Protector type *
Clear screen protector
Compatibility *
iPhone 6 Plus, iPhone 6s Plus
Maximum screen size
14 cm (5.5")
Touchscreen compatible
Yes
Protection features
Scratch resistant
Device type
Mobile phone/Smartphone
Brand compatibility *
Apple
Durable screen protection‎
Yes
Performance
Product colour
Transparent
Dry application
Yes
Easy to apply
Yes
Performance
Rounded edges
Yes
Fingerprint resistant
Yes
Packaging content
Cleaning cloth
Yes
Quantity per pack *
2 pc(s)
Packaging data
Package width
175 mm
Package depth
90 mm
Package height
3 mm
Package weight
35 g
Other features
Screen protector applicator
Yes
Brand Image Product code Product Stock Price from
Area PRTA7005SCK mobile phone screen/back protector Clear screen protector Apple 1 pc(s) Area PRTA7005SCK mobile phone screen/back protector Clear screen protector Apple 1 pc(s)
(show image)
PRTA7005SCK PRTA7005SCK 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5069GL3DK mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5069GL3DK mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5069GL3DK PRTA5069GL3DK 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5056GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5056GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5056GLASS PRTA5056GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5055GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5055GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5055GLASS PRTA5055GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5046 mobile phone screen/back protector Clear screen protector Huawei 2 pc(s) Area PRTA5046 mobile phone screen/back protector Clear screen protector Huawei 2 pc(s)
(show image)
PRTA5046 PRTA5046 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5048GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5048GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5048GLASS PRTA5048GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5049 mobile phone screen/back protector Clear screen protector Huawei 2 pc(s) Area PRTA5049 mobile phone screen/back protector Clear screen protector Huawei 2 pc(s)
(show image)
PRTA5049 PRTA5049 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5049GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5049GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5049GLASS PRTA5049GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5051 mobile phone screen/back protector Clear screen protector Huawei 2 pc(s) Area PRTA5051 mobile phone screen/back protector Clear screen protector Huawei 2 pc(s)
(show image)
PRTA5051 PRTA5051 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5054 mobile phone screen/back protector Clear screen protector Huawei 2 pc(s) Area PRTA5054 mobile phone screen/back protector Clear screen protector Huawei 2 pc(s)
(show image)
PRTA5054 PRTA5054 0.00
(excl. VAT)
0 (incl. VAT)