location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area PRTA7000AF tablet screen protector Clear screen protector Apple 2 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRTA7000AF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRTA7000AF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595504815
Category:
Plastic covers used to protect tablet screen from scratching etc.
Tablet Screen Protectors Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area PRTA7000AF tablet screen protector Clear screen protector Apple 2 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear screen protector 24.6 cm (9.7") Apple
  • - Scratch resistant
  • - Fingerprint resistant
  • - Transparent
  • - 2 pc(s)
More>>>
Features
Screen protector type *
Clear screen protector
Brand compatibility *
Apple
Compatibility
iPad Air, iPad Air 2, iPad Pro 9,7
Maximum screen size
24.6 cm (9.7")
Protection features
Scratch resistant
Product colour
Transparent
Surface finish
Glossy
Fingerprint resistant
Yes
Rounded edges
Yes
Bubble-free application
Yes
Dry application
Yes
Features
Durable screen protection‎
Yes
Weight & dimensions
Package width
175 mm
Package depth
90 mm
Package height
3 mm
Package weight
65 g
Packaging content
Quantity per pack *
2 pc(s)
Cleaning cloth
Yes
Cleaning kit
Yes
Other features
Touchscreen compatible
Yes
Brand Image Product code Product Stock Price from
Area PRTA7000V tablet screen protector Clear screen protector Apple 1 pc(s) Area PRTA7000V tablet screen protector Clear screen protector Apple 1 pc(s)
(show image)
PRTA7000V PRTA7000V 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA7000GLASS tablet screen protector Clear screen protector Apple 1 pc(s) Area PRTA7000GLASS tablet screen protector Clear screen protector Apple 1 pc(s)
(show image)
PRTA7000GLASS PRTA7000GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA1112 tablet screen protector Clear screen protector Apple 1 pc(s) Area PRTA1112 tablet screen protector Clear screen protector Apple 1 pc(s)
(show image)
PRTA1112 PRTA1112 0.00
(excl. VAT)
0 (incl. VAT)